EN
  • EN
  • DE

MMQA20VT3G

Part No MMQA20VT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15VWM 28.6VC SC74  /  28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series MMQA
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 15V (Max)
Voltage - Breakdown (Min) 19V
Voltage - Clamping (Max) @ Ipp 28.6V
Current - Peak Pulse (10/1000µs) 840mA (8/20µs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number MMQA20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10,000
Win Source Part Number 989169-MMQA20VT3G
Ultra Librarian 3D Model Ultra Librarian MMQA20VT3G CAD Model

Description

Introducing the MMQA20VT3G from ON Semiconductor

The MMQA20VT3G is a cutting-edge semiconductor device crafted by the renowned ON Semiconductor, a company known for its commitment to innovation and quality in the electronic components industry. This product is a multi-chip package designed to offer a combination of high performance and reliability for a wide range of applications.

Key Features

  • Quad Monolithic Common Anode Zener Diode: The MMQA20VT3G is composed of four monolithic die, each functioning as a Zener diode with a common anode configuration. This design provides excellent voltage regulation and protection for sensitive circuits.
  • High Surge Current Capability: This product is capable of withstanding high surge currents, making it an ideal choice for transient voltage suppression and protection in electronic circuits.
  • Wide Working Voltage Range: With a working voltage range of 18V to 22V, the MMQA20VT3G offers flexibility and compatibility with a variety of electronic designs and applications.
  • SC-74 Package: Housed in a small SC-74 package, this device is optimized for space-conscious applications while still delivering robust performance.
  • Pb-Free and Halogen-Free: Complying with environmental standards, the MMQA20VT3G is both lead-free and halogen-free, reflecting ON Semiconductor's commitment to sustainability.

Applications

The versatility of the MMQA20VT3G makes it suitable for a broad range of applications, including:

  • Power management in consumer electronics
  • Automotive electronic systems
  • Industrial control circuits
  • Telecommunication devices
  • Portable electronics

Quality and Reliability

ON Semiconductor ensures that each MMQA20VT3G device meets stringent quality control standards, delivering reliability that customers can trust. Whether used in high-volume consumer electronics or critical industrial systems, this product stands out for its consistent performance and durability.

In summary, the MMQA20VT3G from ON Semiconductor is a superior choice for designers seeking a reliable quad Zener diode solution. With its robust surge protection, flexible voltage range, and compact package, it represents a smart investment for any application requiring voltage regulation and circuit protection.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,890 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess