EN
  • EN
  • DE

KBJ406GP

Part No KBJ406GP
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067147-KBJ406GP
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KBJ406GP CAD Model

Description

The KBJ406GP is a single-phase bridge rectifier designed to convert AC voltage to DC voltage. It is commonly used in power supplies and other electronic circuits where a DC voltage source is required. The 'GP' suffix likely denotes a specific package type or performance characteristic.

Applications

  • Power supplies: Used as the input rectifier in AC-to-DC power supplies for electronic devices.
  • Battery chargers: Converts AC voltage to DC voltage for charging batteries.
  • LED lighting: Provides a stable DC voltage source for LED lighting applications.
  • Industrial control systems: Used in various industrial control systems where DC power is required.

Features

  • High surge current capability: Can withstand high surge currents during startup and transient conditions.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High reliability: Designed for long-term stable operation.
  • Compact package: Small size allows for easy integration into various circuit designs.

Benefits

  • Efficient AC-to-DC conversion: Provides efficient and reliable conversion of AC voltage to DC voltage.
  • Protection against voltage spikes: High surge current capability protects the circuit from damage due to voltage spikes.
  • Simplified circuit design: Eliminates the need for individual diodes, simplifying circuit design and reducing component count.

Technical Specifications

Typical specifications for the KBJ406GP:

  • Maximum Repetitive Peak Reverse Voltage: 600V
  • Maximum RMS Voltage: 420V
  • Maximum DC Blocking Voltage: 600V
  • Maximum Average Forward Rectified Current: 4.0A
  • Peak Forward Surge Current: 200A
  • Forward Voltage: 1.0V at 4.0A
  • Operating Temperature: -55°C to +150°C

The KBJ406GP is a reliable and efficient bridge rectifier suitable for a wide range of applications requiring AC-to-DC voltage conversion.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess