EN
  • EN
  • DE

G40120CTFW

Part No G40120CTFW
Manufacturer Lite-On Inc.
Catalog OEM Parts (F - I)
Description Schottky Rectifier, Trench. If - 40A, Ifsm - 250A, IR - 400uA, VF - 0.86V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060193-G40120CTFW
Categories OEM Parts(F-I)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G40120CTFW CAD Model

Description

The G40120CTFW is a Schottky Barrier Rectifier designed for high-current rectification applications, featuring a low forward voltage drop and fast switching speeds. Optimized for efficiency and thermal performance, this component is well-suited for demanding power supply environments, including high-frequency switching power supplies and various energy conversion systems. Its robust design contributes to high reliability and long operational life.

Applications

  • High-Frequency Switching Power Supplies
  • High-Current DC-DC Converters
  • Freewheeling Diodes in Motor Control Circuits
  • Reverse Polarity Protection in Battery Systems
  • High-Power LED Lighting Systems
  • Solar Inverters and Power Conditioners

Features

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • Fast Switching Speed
  • High Reliability and Ruggedness
  • RoHS Compliant
  • Halogen-Free Molding Compound

Benefits

  • Increased Power Efficiency: The low forward voltage drop minimizes conduction losses, improving overall power supply efficiency.
  • Reduced Heat Dissipation: Lower power dissipation leads to cooler operation and increased system reliability.
  • Improved Dynamic Performance: Fast switching speed enables higher frequency operation and reduced switching losses.
  • Enhanced System Durability: High surge current capability provides protection against transient voltage events.
  • Environmental Compliance: RoHS compliance and halogen-free construction ensures adherence to global environmental standards.

Additional Details

The G40120CTFW has a maximum average forward current of 40A and a peak reverse voltage of 120V. It is housed in a TO-247 package, which facilitates efficient heat dissipation. Its operating temperature range spans from -55°C to +150°C. The forward voltage drop is typically around 0.72V at the rated current. The G40120CTFW is designed for demanding applications where efficiency, reliability, and thermal performance are paramount.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess