EN
  • EN
  • DE

AP95T06GS-HF

Part No AP95T06GS-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146140-AP95T06GS-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP95T06GS-HF CAD Model

Description

The AP95T06GS-HF is a Halogen-Free, P-Channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for a variety of power switching applications where efficiency and low on-resistance are crucial. This MOSFET is known for its robust performance and reliability in demanding environments.

Applications

  • DC-DC Converters: Used in synchronous rectification for improved efficiency.
  • Load Switching: Suitable for high-side load switching applications.
  • Power Management in Portable Devices: Efficient power management in devices like laptops and mobile phones.
  • Motor Control: Used in low-voltage motor control circuits.
  • Battery Management Systems (BMS): Protection and control in battery-powered applications.

Features

  • Halogen-Free: Environmentally friendly, compliant with RoHS standards.
  • P-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation. RDS(on) = 0.016Ω (typical) at VGS = -10V.
  • High Avalanche Energy: Ensures robustness against voltage spikes.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.

Benefits

  • Improved Efficiency: Low on-resistance reduces conduction losses, leading to higher efficiency.
  • Simplified Design: P-Channel configuration simplifies gate drive requirements.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Increased Reliability: Robust design ensures long-term reliability in demanding applications.
  • Environmentally Friendly: Halogen-free construction contributes to environmental sustainability.

Additional Details

The AP95T06GS-HF has a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating of -95A. It is typically available in a TO-252 package, which provides good thermal performance and is suitable for surface mounting. The gate threshold voltage (VGS(th)) is typically -2.0V. The device operates over a wide temperature range, typically from -55°C to +175°C. It is designed to minimize switching losses and improve overall system performance. Its low gate charge (Qg) contributes to faster switching speeds. This MOSFET is suitable for designs requiring high efficiency and power density.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess