EN
  • EN
  • DE

G30100CTFW

Part No G30100CTFW
Manufacturer Lite-On Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060163-G30100CTFW
Categories OEM Parts(F-I)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G30100CTFW CAD Model

Description

The G30100CTFW is a dual Schottky Barrier Rectifier from Lite-On Inc. This device features two Schottky diodes in a common cathode configuration, designed for high-efficiency rectification in applications such as switching power supplies, DC-DC converters, and freewheeling circuits. Its dual-diode configuration makes it particularly useful in center-tap rectifier designs.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diode Applications
  • High-Frequency Inverters
  • Center-Tap Rectifiers

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Surge Current Capability: Provides robustness against transient events.
  • Dual Diode Configuration: Facilitates use in center-tap rectifiers.
  • High Reliability: Ensures stable performance under various operating conditions.

Benefits:

  • Increased energy efficiency in power conversion circuits.
  • Simplified circuit design for center-tap rectifier applications.
  • Reduced switching losses and enhanced performance in high-frequency applications.
  • Improved system reliability due to robust surge current handling.
  • Efficient thermal management due to lower power dissipation.

Technical Specifications:

Typical specifications, which are contingent on the specific datasheet, include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 100V
  • Maximum Average Forward Rectified Current (IF(AV)): 2 x 15A (30A total)
  • Peak Forward Surge Current (IFSM): Typically 200A (consult specific datasheet)
  • Forward Voltage (VF): Typically 0.7 - 0.9V at rated current
  • Operating Temperature Range: -65°C to +150°C (check datasheet)
  • Package Type: TO-220FW

The TO-220FW package is an isolated package, offering improved thermal performance and electrical isolation. To ensure correct implementation, it is essential to refer to the official Lite-On Inc. datasheet for the G30100CTFW. Verify electrical characteristics, thermal resistance, and safe operating areas for optimal design parameters. Selecting the appropriate Schottky diode with the correct voltage and current specifications is critical for reliable and efficient circuit performance. The G30100CTFW offers a robust and efficient dual-diode solution for various power electronics applications requiring fast switching, low forward voltage drop, and the need for a center-tap rectifier configuration.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3957 $59.3550
360+ $0.3248 $116.9280
555+ $0.3146 $174.6030
760+ $0.3045 $231.4200
985+ $0.2943 $289.8855
1,315+ $0.2638 $346.8970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess