EN
  • EN
  • DE

ES640CF5

Part No ES640CF5
Manufacturer Lite-On Inc.
Catalog OEM Parts (C - E)
Description Recovery Rectifier, 400V, 6A, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 6 A
Forward Voltage 1.25 V
Max Forward Surge Current (Ifsm) 125 A
Max Repetitive Reverse Voltage (Vrrm) 400 V
Max Reverse Leakage Current 5 µA
Reverse Recovery Time 40 ns
Win Source Part Number 1057830-ES640CF5
Categories OEM Parts(C-E)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES640CF5 CAD Model

Description

The Lite-On Inc. ES640CF5 is an OEM part that has a forward voltage of 1.25V and a forward current of 6A.

  • Forward Voltage: 1.25V
  • Forward Current: 6A
  • Maximum Reverse Leakage Current: 5μA
  • Maximum Repetitive Reverse Voltage: 400V
  • Reverse Recovery Time: 40ns
  • Maximum Forward Surge Current: 125A
  • Supply Demand: Short supply and high demand

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
Dell
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TT Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess