EN
  • EN
  • DE

TL432WHP

Part No TL432WHP
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TO-92
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 757459-TL432WHP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL432WHP CAD Model

Description

Linear Technology's TL432WHP: Precision Adjustable Shunt Regulator

The TL432WHP from Linear Technology is a versatile, three-terminal, adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This precision regulator is an excellent choice for voltage regulation in a wide range of applications, including power supplies, and can be used as a replacement for zener diodes in many applications requiring an improvement in zener performance.

Key Features

  • Voltage Range: The device offers an output voltage range from 1.24V to 36V, which can be set by two external resistors.
  • High Precision: This regulator provides a typical output voltage tolerance of ±0.5%, ensuring high precision in its performance.
  • Low Output Noise: With its low output noise, the TL432WHP is ideal for sensitive electronics where a stable voltage is crucial.
  • Stability: The device is stable with capacitive loads, making it a reliable component in a variety of circuit configurations.
  • Temperature Compensated: The TL432WHP is temperature compensated and features a wide operating temperature range, maintaining consistent performance under varying conditions.

Applications

The TL432WHP is suitable for a multitude of applications including:

  • Adjustable power supplies
  • Switching power supplies
  • Instrumentation systems
  • Linear regulators
  • Reference voltage in precision circuits

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability. The TL432WHP is no exception, offering excellent thermal stability and robustness. Its package is designed for optimal reliability, ensuring that it can withstand the rigors of demanding applications.

Conclusion

Overall, the TL432WHP adjustable shunt regulator is a highly reliable and precise component that offers flexibility and performance for a range of voltage regulation needs. Whether for industrial, automotive, or military use, this regulator ensures consistent and dependable operation, making it a top choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess