EN
  • EN
  • DE

RH1014MW

Part No RH1014MW
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description The RH1014M is the first precision quad operational amplifier which directly upgrades designs in the industry...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 97 dB
Height 2.286 mm
Input Bias Current 30 nA
Input Offset Voltage (Vos) 300 µV
Max Dual Supply Voltage 22 V
Max Operating Temperature 125 °C
Max Supply Voltage 44 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 4
Number of Elements 4
Number of Pins 14
Power Supply Rejection Ratio (PSRR) 100 dB
RoHS Compliant
Voltage Gain 120 dB
Win Source Part Number 1149024-RH1014MW
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH1014MW CAD Model

Description

The RH1014MW from Linear Technology is a high-performance operational amplifier designed to deliver unparalleled accuracy and stability under harsh environmental conditions. This precision op-amp is a go-to choice for a wide range of applications, including aerospace, military, and space systems, where reliability and robustness are of paramount importance.

Key Features:

  • High Precision: The RH1014MW boasts a low offset voltage and drift, ensuring precise signal amplification and minimal error over time and temperature variations.
  • Wide Supply Range: Accommodating a supply voltage range from ±4.5V to ±18V, this op-amp is versatile and adaptable to various power supply requirements.
  • Low Noise: With its low noise characteristics, the RH1014MW is ideal for sensitive applications where signal integrity is critical.
  • Extended Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for extreme conditions.
  • Radiation Hardened: The RH1014MW is radiation-hardened, ensuring reliable performance in high-radiation environments such as space.
  • Robust Packaging: Housed in a hermetically sealed package, the RH1014MW is protected from environmental factors such as moisture and dust.

Applications:

Due to its high precision and robustness, the RH1014MW is ideal for critical applications such as:

  • Data acquisition systems
  • Instrumentation
  • Flight control systems
  • Satellite systems
  • High-reliability industrial applications

Technical Specifications:

Parameter Value
Offset Voltage Low
Temperature Range Extended
Supply Voltage Range ±4.5V to ±18V
Package Hermetically Sealed
Radiation Hardened Yes

The RH1014MW operational amplifier represents Linear Technology's commitment to high-quality, durable, and precise components, ensuring optimal performance in the most demanding of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess