Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Pre-Distortion Receiver Subsystem
Frequency 184MHz
RF Type General Purpose
Secondary Attributes Down Converter
Case / Package 108-LGA (15x11.25)
Win Source Part Number 206815-LTM9003IV-AB
Ultra Librarian 3D Model Ultra Librarian LTM9003IV-AB CAD Model

Description

Introducing the LTM9003IV-AB from Linear Technology

The LTM9003IV-AB is a complete system-in-package (SiP) that significantly simplifies the design of high-performance communication systems. As part of Linear Technology's innovative μModule® family, this product is designed to offer a high level of integration to reduce design time, lower system cost, and minimize the size of the PCB footprint.

Key Features

  • Integrated Solution: The LTM9003IV-AB combines a high-performance 14-bit, 125Msps analog-to-digital converter (ADC) with a high-bandwidth differential amplifier and a low-jitter PLL clock multiplier. This level of integration provides a compact, efficient solution for advanced digital communication systems.
  • Wide Dynamic Range: With its high-resolution ADC, the LTM9003IV-AB ensures a wide dynamic range, making it ideal for demanding applications such as cellular base stations, software-defined radios, and medical imaging systems.
  • Easy to Use: The μModule packaging allows designers to treat this high-performance subsystem as a single component, significantly simplifying the design process and reducing time to market.
  • Flexible Power Supply Options: The LTM9003IV-AB operates over a range of supply voltages, accommodating various system requirements and simplifying the power supply design.
  • Durable and Reliable: Enclosed in a rugged, thermally enhanced 15mm x 15mm LGA package, the LTM9003IV-AB is designed for durability and reliability in harsh environments.

Applications

The LTM9003IV-AB is an excellent choice for a wide range of applications, including:

  • Wireless and Wired Broadband Communication
  • Cellular Base Stations
  • Software-Defined Radios
  • Medical Imaging Systems
  • Test and Measurement Equipment

With its combination of high performance, ease of use, and flexible design options, the LTM9003IV-AB from Linear Technology stands out as a superior choice for designers looking to create advanced communication systems with confidence and efficiency.

You May Also Be Interested in

M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $127.6471
ECAD model for HMC647ALP6ETR
Analog Devices Inc.
IC RCVR SIGNAL 14BIT 204-LGA
Lowest to $112.2527
ECAD model for LTM9004IV-AA#PBF
Analog Devices Inc.
SMT GaAs MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 18 - 29 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 12-QFN
Lowest to $74.5096
ECAD model for HMC576LC3B
Analog Devices Inc.
IC FREQ DIVIDER DC-10GHZ 8SOIC
Lowest to $26.9167
ECAD model for HMC361S8G
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to $45.5098
ECAD model for HMC533LP4E
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $104.4211
ECAD model for HMC649ALP6E
NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Lowest to $150.4478
ECAD model for SA614AD/01,112
M/A-Com Technology Solutions
DRIVER,SPST,HYBRID
Need more? Email Us
ECAD model for MADRCC0006TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5374 $225.6732
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention