EN
  • EN
  • DE

LTM9001IV-A#PBF

Part No LTM9001IV-A#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Linear Technology
Win Source Part Number 303625-LTM9001IV-A#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM9001IV-A#PBF CAD Model

Description

The LTM9001IV-A#PBF is a high-performance, integrated μModule® ADC from Linear Technology, designed to offer a complete system-in-package solution for data conversion applications. This product is a part of Linear Technology's innovative μModule series, which encapsulates all the critical components required for an ADC function into a compact, single package. The LTM9001IV-A#PBF simplifies design and accelerates time-to-market for engineers working on advanced communications, imaging, and instrumentation systems.

Key Features

  • Integrated ADC: The LTM9001IV-A#PBF features a 14-bit, 125Msps ADC, ensuring precise and rapid data conversion.
  • Analog Input: It includes a fully differential amplifier that can be configured for a range of input voltage levels, providing flexibility for various signal sources.
  • High Performance: With its high sampling rate and resolution, the product delivers excellent dynamic performance, making it suitable for demanding applications.
  • Easy Integration: The μModule design integrates multiple components, including the ADC, passive components, and bypass capacitors, reducing the need for additional external components.
  • Compact Footprint: The LTM9001IV-A#PBF is packaged in a 15mm x 15mm LGA package, saving valuable board space.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in a variety of environments.

Applications

The LTM9001IV-A#PBF is ideal for a wide range of applications, including:

  • Wireless and Wired Broadband Communication
  • Radar and Imaging Systems
  • Medical Imaging Equipment
  • Instrumentation and Test Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM9001IV-A#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. With Linear Technology's expertise in power management and conversion, users can expect a product that not only performs well but also maintains its integrity over time.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess