EN
  • EN
  • DE

TMDSOSKL137

Part No TMDSOSKL137
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description OMAP-L137/TMS320C6747 EVAL BRD / OMAP-L137/TMS320C6747 OMAP™ DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series OMAP™
Package Box
Board Type Evaluation Platform
Type DSP
Utilized IC / Part OMAP-L137/TMS320C6747
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Suggested Programming Environment Code Composer Studio
Base Product Number TMDSOSKL137
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1341897-TMDSOSKL137
Ultra Librarian 3D Model Ultra Librarian TMDSOSKL137 CAD Model

Description

Product Overview: TMDSOSKL137 - Texas Instruments

The TMDSOSKL137 is a high-performance, system-level solution from Texas Instruments, designed to cater to a wide range of industrial and communication applications. This product is part of the Texas Instruments microcontroller (MCU) family and integrates advanced features for robust operation within complex electronic systems.

Key Features

  • High Processing Power: At the core of the TMDSOSKL137 is a powerful processing unit capable of handling demanding tasks with ease, ensuring smooth operation and efficient data handling.
  • Advanced Connectivity: With integrated support for multiple communication protocols, this product offers versatile connectivity options, making it ideal for IoT (Internet of Things) applications and smart devices.
  • Robust Security: Security is a top priority in today's connected world, and the TMDSOSKL137 comes equipped with a range of security features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Energy efficiency is another hallmark of this product, enabling it to deliver optimal performance while minimizing power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Memory Options: With ample onboard memory and support for external storage, the TMDSOSKL137 can handle complex programs and large datasets without compromising on speed or reliability.

Applications

The versatility of the TMDSOSKL137 makes it an ideal choice for a variety of applications, including:

  • Industrial automation and control systems
  • Communication equipment
  • IoT devices and smart sensors
  • Automotive control units
  • Medical equipment

With its combination of performance, connectivity, and security, the TMDSOSKL137 from Texas Instruments stands out as a comprehensive solution for developers and engineers looking to build or upgrade their electronic systems. Whether you're designing a new industrial controller or optimizing a communication device, this product provides the reliability and functionality required to meet the demands of modern technology.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess