EN
  • EN
  • DE

X-NUCLEO-IKS01A1

Part No X-NUCLEO-IKS01A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BOARD MEMS/ENVIRO SENSOR / Motion MEMS and Environmental Sensor Expansion Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Platform Nucleo
Type Sensor
Function Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Utilized IC / Part HTS221, LIS3MDL, LPS25H, LSM6DS0
Contents Board
Win Source Part Number 780102-X-NUCLEO-IKS01A1
Popularity Medium
Supply and Demand Status Limited
Family Name X-NUCLEO
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IKS01A1 CAD Model

Description

X-NUCLEO-IKS01A1 Motion MEMS and Environmental Sensor Expansion Board

The X-NUCLEO-IKS01A1 is a state-of-the-art motion MEMS and environmental sensor expansion board from the renowned semiconductor manufacturer STMicroelectronics. This versatile and feature-packed board is designed to enhance the capabilities of the STM32 Nucleo development kit, allowing users to unleash the full potential of their projects that require precise motion or environmental sensing.

Key Features

  • Inertial Modules: The board includes the LSM6DS0 3D accelerometer and 3D gyroscope, the LIS3MDL 3D magnetometer, and the LPS25H MEMS pressure sensor, which work together to provide comprehensive inertial measurements.
  • Environmental Sensors: Equipped with the HTS221 humidity and temperature sensor, the X-NUCLEO-IKS01A1 can monitor environmental conditions with high accuracy, making it ideal for climate control systems.
  • Plug-and-Play: Designed for seamless integration with STM32 Nucleo boards, the expansion board connects via the Arduino UNO R3 connector, making it easy to set up without the need for complex wiring or soldering.
  • Software Support: STMicroelectronics provides a comprehensive software HAL library and software examples available in the STM32Cube package, simplifying the development process for both beginners and experienced users.
  • Diverse Applications: The X-NUCLEO-IKS01A1 is suitable for a wide range of applications, including motion tracking, navigation, weather stations, and smart agriculture solutions.

Expandability

The board's design includes additional pins for further expansion, allowing developers to stack other expansion boards on top of the X-NUCLEO-IKS01A1 for even more functionality. This feature makes it an excellent choice for prototyping complex projects that require multiple sensors.

Compatibility

As part of the STMicroelectronics ecosystem, the X-NUCLEO-IKS01A1 is fully compatible with a wide range of development tools and software, ensuring a smooth integration into existing projects and a straightforward path for upgrades and scalability.

Whether you are a hobbyist, a professional engineer, or a researcher, the X-NUCLEO-IKS01A1 offers an unmatched combination of flexibility, performance, and ease-of-use for all your sensor-based projects.

You May Also Be Interested in

DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
MikroElektronika
DEV BOARD MOTION
Need more? Email Us
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET+2 12V GRADE0 BTS7004-1EP / BTS7004-1EPZ Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8524 $59.7048
5+ $24.4943 $122.4715
8+ $23.7289 $189.8312
11+ $22.9634 $252.5974
14+ $22.1979 $310.7706
18+ $19.9016 $358.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess