EN
  • EN
  • DE

LTM8062IV#PBF

Part No LTM8062IV#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2100mA 3.3V to 14.4V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER TRACK 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant
Programmable Features Timer
Charge Current - Max 2.1A
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784649-LTM8062IV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8062
Introduction Date August 23, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8062IV#PBF CAD Model

Description

The LTM8062IV#PBF is a highly versatile and efficient μModule (micro-module) regulator from Linear Technology, a brand of Analog Devices. It is specifically designed to cater to a wide range of power supply requirements with its compact, integrated solution that simplifies the design process for engineers.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range of 6V to 58V, making it suitable for various applications from automotive to industrial systems.
  • Adjustable and Fixed Output: It provides an adjustable output voltage from 1.2V to 24V, alongside a fixed output option, ensuring flexibility across different uses.
  • High Efficiency: With its advanced design, the LTM8062IV#PBF offers high efficiency which is critical for thermal management and energy-saving in systems.
  • Integrated Components: The micro-module includes a switching controller, power switches, inductor, and all support components in a compact package, reducing the board space required and eliminating the need for additional external components.
  • Robust Thermal Performance: Encased in a thermally enhanced, over-molded land grid array (LGA) package, the device ensures excellent thermal performance and reliability.

Applications

The LTM8062IV#PBF is an ideal solution for a diverse set of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive battery regulation
  • Power supply for sensors, DSPs, and microcontrollers

Quality and Reliability

Linear Technology is renowned for their commitment to quality and the LTM8062IV#PBF is no exception. It is designed to meet rigorous standards, ensuring long-term reliability for critical applications. Its robust design makes it suitable for harsh environments where dependable performance is a must.

Easy Integration

The micro-module design of the LTM8062IV#PBF simplifies the integration process, allowing designers to incorporate it into their systems with minimal effort. This ease of use, combined with its performance characteristics, makes it a top choice for designers looking for a reliable and efficient power supply solution.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5414 $52.7070
12+ $8.6494 $103.7928
18+ $8.3791 $150.8238
25+ $8.1088 $202.7200
32+ $7.8385 $250.8320
43+ $7.0276 $302.1868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess