EN
  • EN
  • DE
  • IT

LTM8061IV-8.4#PBF

Part No LTM8061IV-8.4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER 8.4V 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Maximum Supply Voltage 32V
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 77-LGA (15x9)
Win Source Part Number 206813-LTM8061IV-8.4#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8061IV-8.4#PBF CAD Model

Description

LTM8061IV-8.4#PBF - DC/DC µModule Regulator from Linear Technology

The LTM8061IV-8.4#PBF is a highly versatile and efficient DC/DC µModule (micromodule) regulator from Linear Technology, a brand of Analog Devices. This innovative power management solution is designed to simplify the design and implementation of power conversion in a wide range of applications. The LTM8061IV-8.4#PBF integrates the inductor, power switches, and all support components into a compact, surface-mount package, reducing the design complexity and footprint on the PCB.

This µModule regulator operates over a wide input voltage range and provides a fixed output voltage of 8.4V, which is ideal for common applications that require a stable and regulated power supply. The device is capable of delivering up to 2A of continuous output current, making it suitable for powering a variety of electronic devices, including portable and battery-operated equipment.

The LTM8061IV-8.4#PBF features a high level of integration, which not only simplifies the design process but also enhances reliability by minimizing the number of external components required. Its high switching frequency enables the use of small external capacitors, further reducing the overall solution size. Additionally, the module comes in a rugged, thermally enhanced package, ensuring efficient heat dissipation and reliable operation even in harsh environments.

With its robust design, the LTM8061IV-8.4#PBF includes built-in protection features such as overvoltage, overcurrent, and over-temperature protection, safeguarding the device and the downstream circuitry from potential damage. The module is also designed for easy implementation in a variety of applications, supporting multiple topologies such as step-down, inverting, and SEPIC, giving designers flexibility in addressing different power requirements.

In summary, the LTM8061IV-8.4#PBF from Linear Technology is a compact, efficient, and highly reliable DC/DC µModule regulator that offers a simplified solution for a wide range of power management needs. Its fixed 8.4V output, high current capability, and integrated design make it an excellent choice for designers looking to streamline their power supply designs without compromising on performance or reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0245 $88.0490
3+ $36.1227 $108.3681
5+ $34.9938 $174.9690
6+ $33.8650 $203.1900
8+ $32.7362 $261.8896
11+ $29.3497 $322.8467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess