EN
  • EN
  • DE

CSM1-10

Part No CSM1-10
Manufacturer M/A-Com Technology Solutions
Catalog RF Mixers
Description MIXER.LOW COST
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Active
RF Type Cellular
Frequency 10MHz ~ 1.5GHz
Number of Mixers 1
Noise Figure 1dB
Secondary Attributes Down Converter
Package / Case 3-SMD, No Lead
Supplier Device Package SMD
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580886-CSM1-10
Ultra Librarian 3D Model Ultra Librarian CSM1-10 CAD Model

Description

The CSM1-10 is an RF mixer designed for cellular applications.

  • Frequency Range: 10MHz to 1.5GHz
  • Noise Figure: 1dB
  • Mounting Type: Surface Mountable
  • Package: 3-SMD, no lead
  • Product Status: Active
  • Manufacturer: M/A-Com Technology Solutions
  • Standard Package: 1 pc

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess