EN
  • EN
  • DE

LTM8061IV-4.1#PBF

Part No LTM8061IV-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 4.1V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER 4.1V 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 4.1V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784644-LTM8061IV-4.1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8061
Introduction Date September 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8061IV-4.1#PBF CAD Model

Description

The LTM8061IV-4.1#PBF is a versatile and robust micro-module regulator designed by Linear Technology, now part of Analog Devices, to simplify the design process for power supply systems. This high-efficiency power management IC integrates a switching regulator and all necessary support components within a compact, surface-mount LGA package, enabling designers to save on board space and reduce component count.

Key Features

  • Integrated Solution: The LTM8061IV-4.1#PBF combines a step-down switch-mode regulator, inductors, and support circuitry into a single module, streamlining the design process and ensuring optimized performance.
  • Wide Input Voltage Range: This module operates over a wide input voltage range, making it suitable for a variety of applications, from automotive to industrial systems.
  • Adjustable and Fixed Output Voltage: The output voltage can be set with a single resistor or can be used with a fixed 4.1V output, providing flexibility for different design requirements.
  • High Efficiency: With its advanced design, the LTM8061IV-4.1#PBF offers high efficiency, which is critical for thermal management and energy savings in portable and battery-powered devices.
  • Thermal Performance: The module is encapsulated in a thermally efficient package, enabling it to operate at lower temperatures and improve the reliability of the overall system.

Applications

The LTM8061IV-4.1#PBF is ideal for a wide range of applications where space is at a premium and power efficiency is crucial. It is particularly well-suited for:

  • Telecommunications
  • Industrial Controls
  • Automotive Systems
  • Portable Handheld Devices
  • Medical Devices

Product Specifications

Parameter Value Input Voltage Range 3.6V to 40V Output Voltage 4.1V (Adjustable with External Resistor) Package Type LGA Operating Temperature Range -40°C to +125°C

With its comprehensive feature set and ease of use, the LTM8061IV-4.1#PBF from Linear Technology is a powerful solution for designers looking to implement reliable power management with minimal hassle.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4705 $56.8230
13+ $7.7707 $101.0191
20+ $7.5279 $150.5580
28+ $7.2850 $203.9800
36+ $7.0422 $253.5192
48+ $6.3137 $303.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess