EN
  • EN
  • DE

S07K385E2

Part No S07K385E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185145-S07K385E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S07K385E2 CAD Model

Description

The S07K385E2 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). It's designed to protect electronic circuits and components from transient voltage surges. These surges can originate from various sources, including lightning strikes, power line switching, and electrostatic discharge. The varistor functions by clamping the voltage to a safe level, preventing damage to sensitive components.

Applications

  • Power Supplies: Protection against voltage surges in power supply units.
  • Consumer Electronics: Used in TVs, computers, and appliances to mitigate damage from voltage transients.
  • Industrial Control Systems: Protecting control circuits from power surges in industrial settings.
  • Telecommunications Equipment: Safeguarding communication lines and devices from lightning-induced surges.
  • Lighting Systems: Protecting LED drivers and other components in lighting applications.

Features

  • High Surge Current Capability: Able to withstand substantial surge currents without degradation.
  • Fast Response Time: Rapidly clamps overvoltages, minimizing the risk of damage to protected components.
  • Wide Operating Voltage Range: Suitable for use in a range of applications with varying voltage levels.
  • RoHS Compliant: Meets environmental regulations and is free from hazardous substances.
  • Compact Size: Facilitates easy integration into space-constrained electronic designs.

Benefits

  • Enhanced Equipment Reliability: Reduces the likelihood of equipment failure due to voltage surges.
  • Reduced Downtime: Minimizes downtime associated with equipment damage from overvoltage events.
  • Cost-Effective Protection: Provides a cost-efficient means of protecting valuable electronic components.
  • Improved Safety: Enhances the safety of electronic devices by preventing voltage-related hazards.
  • Compliance with Industry Standards: Supports compliance with regulatory requirements for surge protection.

Technical Specifications

The S07K385E2 features a varistor voltage rating of 385V. The "S07" likely indicates the physical size of the component. The "E2" suffix may denote a specific characteristic or manufacturing variation within the S07K385 series. For detailed technical specifications, including surge current capability, clamping voltage, and other crucial parameters, it's essential to consult the official EPCOS (TDK) datasheet. This varistor is typically used in applications where reliable and fast overvoltage protection is essential for ensuring the longevity and proper functioning of electronic devices.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Lowest to $0.2391
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0605 $61.8150
70+ $1.6909 $118.3630
110+ $1.6378 $180.1580
150+ $1.5847 $237.7050
190+ $1.5327 $291.2130
255+ $1.3733 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess