EN
  • EN
  • DE

LTM8061EV-4.2#PBF

Part No LTM8061EV-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 4.2V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER 4.2V 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage Supply MAX 32V
Operating Temperature Range 0°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784641-LTM8061EV-4.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8061
Introduction Date September 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8061EV-4.2#PBF CAD Model

Description

LTM8061EV-4.2#PBF: A High-Efficiency, µModule Power Tracking Battery Charger

The LTM8061EV-4.2#PBF is a versatile and efficient µModule (micromodule) power tracking battery charger designed by Linear Technology. This advanced power management IC is specifically tailored for charging lithium batteries and provides a compact, reliable solution for a wide range of applications including portable devices, industrial equipment, and embedded systems.

Key Features:

  • Integrated Design: The LTM8061EV-4.2#PBF encapsulates the inductor, power switches, control circuitry, and all necessary components within a compact, surface-mount LGA package. This integration simplifies the design process and accelerates time-to-market for product developers.
  • Versatile Charging Profiles: It is capable of charging a single-cell lithium-ion/polymer battery with a preset float voltage of 4.2V, which is the standard for many consumer electronics. The charge current is programmable up to 2A, allowing for flexibility in balancing charge time and thermal performance.
  • Power Tracking Capability: The device features power tracking architecture that optimizes the charging power based on the conditions of both the input supply and the battery. This ensures efficient operation even under variable input voltages and system loads.
  • Robust Protection Features: The product includes a range of protection features such as overvoltage, overtemperature, and short-circuit protection, ensuring safe and reliable operation across different environments and usage scenarios.
  • High Efficiency: With its high-efficiency design, the LTM8061EV-4.2#PBF minimizes power loss during charging, which not only conserves energy but also reduces heat generation, enhancing the longevity of the device and battery.

Applications:

The LTM8061EV-4.2#PBF is ideal for a multitude of applications where efficient battery charging is essential. It is well-suited for portable electronics such as smartphones, tablets, and digital cameras, as well as more demanding industrial and medical devices that require a reliable power source.

Easy Integration:

With minimal external components required, the LTM8061EV-4.2#PBF enables designers to create a compact, efficient charging solution quickly and efficiently. Its small footprint and ease of use make it an excellent choice for space-constrained applications while providing the performance and reliability expected from Linear Technology's products.

You May Also Be Interested in

Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess