EN
  • EN
  • DE

SK53T/R

Part No SK53T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 190323-SK53T/R
Family Diodes,Rectifiers - Single
Category Discrete Semiconductor Products
Manufacturer Panjit
Ultra Librarian 3D Model Ultra Librarian SK53T/R CAD Model

Description

The SK53 T/R is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification in various applications. Schottky rectifiers are characterized by a low forward voltage drop and fast switching speed, making them suitable for applications where efficiency and speed are critical.

Applications

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Polarity protection
  • High-frequency rectification

Features

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • High efficiency
  • Surface mount package
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion circuits, reducing power loss and heat generation.
  • Faster switching speeds allow for higher frequency operation.
  • Increased reliability due to robust design and surge current capability.
  • Reduced size and weight compared to traditional rectifiers.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

While exact detailed specifications require referencing the Panjit datasheet for this specific part number, typical specifications for similar Panjit Schottky rectifiers include:

  • Repetitive Peak Reverse Voltage (VRRM): 30V
  • Average Forward Current (IF(AV)): 5.0A
  • Peak Forward Surge Current (IFSM): (Varies, check datasheet)
  • Forward Voltage (VF): (Varies, check datasheet)
  • Reverse Leakage Current (IR): (Varies, check datasheet)
  • Operating Temperature Range: (Varies, check datasheet)
  • Package: SMB

Note: Always refer to the official Panjit datasheet for the SK53 T/R for precise specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess