EN
  • EN
  • DE

LTM8053IY

Part No LTM8053IY
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843448-LTM8053IY
Ultra Librarian 3D Model Ultra Librarian LTM8053IY CAD Model

Description

Introducing the LTM8053IY – A High-Efficiency, Silent Switcher µModule Regulator from Linear Technology

The LTM8053IY is a feature-rich, highly efficient, step-down regulator module designed by Linear Technology to cater to a wide range of power supply applications. This innovative µModule (micro module) regulator integrates the inductor, power switches, DC/DC controller, and all the supporting components in a compact, thermally enhanced system-in-package (SiP). The LTM8053IY is engineered to deliver high performance with minimal noise, making it an ideal solution for sensitive electronics that demand a quiet power supply.

Key Features of the LTM8053IY:

  • Wide Input Voltage Range: With an operating input voltage range from 3.6V to 58V, the LTM8053IY is versatile and can be used in various applications, from automotive to industrial systems that require a wide input range.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 24V, making it suitable for powering a broad array of devices.
  • High Efficiency: The Silent Switcher architecture minimizes EMI emissions while maintaining high efficiency, which is essential for meeting stringent electromagnetic compliance (EMC) standards.
  • Robust Thermal Performance: The LTM8053IY comes in a thermally enhanced, over-molded land grid array (LGA) package that ensures excellent heat dissipation and reliable operation even in thermally challenging environments.
  • Integrated Design: By including the inductor and all necessary components within the package, the LTM8053IY simplifies design and reduces the PCB footprint, thus accelerating time-to-market for end products.

Applications:

The LTM8053IY is well-suited for a variety of applications such as:

  • Telecommunications and networking equipment
  • Industrial and automotive electronics
  • Battery-powered devices
  • Data storage and computing systems

With its advanced design and integrated approach, the LTM8053IY from Linear Technology stands out as a reliable and efficient power management solution. Its ease of use and high-performance characteristics make it an excellent choice for designers looking to streamline their power supply designs while ensuring robust operation across a wide range of conditions.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess