EN
  • EN
  • DE

MC34932EK

Part No MC34932EK
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description Dual 5.0 A H-Bridge | IC BRIDGE DRIVER PAR 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Motor Type - AC, DC Brushed DC, DC Servo
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Applications DC Motors, General Purpose
Supply Voltage (V) 5V ~ 36V
Load Voltage (V) 5V ~ 36V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MC34932
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1218734-MC34932EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34932EK CAD Model

Description

The MC34932EK is a high-performance motor driver from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This driver is part of NXP's extensive portfolio of motor control solutions, known for their reliability and efficiency.

Key Features

  • Dual H-Bridge Configuration: The MC34932EK is equipped with two H-bridge circuits, allowing for the control of two DC motors independently or one stepper motor in a bipolar configuration.
  • High Voltage Operation: It supports a wide operating voltage range, making it versatile for various applications.
  • Current Sense Amplifiers: Integrated current sense amplifiers enable precise monitoring and control of the motor current, providing feedback for advanced control algorithms.
  • Thermal Protection: The device includes thermal shutdown features to protect itself and the motor from overheating, ensuring a longer operational life.
  • Robust Design: Engineered to withstand the harsh conditions typically found in automotive environments, including load dump and reverse battery protection.

Applications

With its robust design and comprehensive feature set, the MC34932EK is ideal for a variety of applications. These include:

  • Automotive systems such as power mirrors, door locks, and HVAC flap control
  • Industrial automation equipment
  • Robotics and drones
  • Consumer electronics that require precise motor control

Technical Specifications

The technical specifications of the MC34932EK make it a top choice for developers and engineers looking for a reliable motor driver solution. Its high current capacity, coupled with protection features, ensures that it can handle the rigors of real-world applications while maintaining performance.

Conclusion

In summary, the NXP MC34932EK motor driver is a highly capable component that combines performance, protection, and versatility. Whether it's for automotive, industrial, or consumer applications, this driver is designed to deliver the control and reliability needed for sophisticated motor control systems.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0250 $54.1500
14+ $7.4051 $103.6714
21+ $7.1737 $150.6477
29+ $6.9423 $201.3267
38+ $6.7109 $255.0142
50+ $6.0167 $300.8350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,366 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess