EN
  • EN
  • DE

LTC1323CS16

Part No LTC1323CS16
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Dual Transmitter Triple Receiver RS-562 16-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 4 mA
Number of Pins 16
Number of Receivers 3
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1071956-LTC1323CS16
Categories Interface - Specialized
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1323CS16 CAD Model

Description

Linear Technology LTC1323CS16: High-Speed 5V RS232 Transceiver

The LTC1323CS16 is a robust, high-speed RS232 transceiver from Linear Technology, designed to facilitate reliable serial communication in demanding industrial and commercial applications. This integrated circuit is specifically engineered to operate at a single 5V power supply, making it an ideal choice for systems that require efficient power management without compromising on performance.

Key Features

  • Interface: The LTC1323CS16 provides a full-duplex RS232 interface, capable of communicating at data rates up to 120kbps. This makes it suitable for a wide range of data transmission applications, from simple serial communications to more complex networking tasks.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the LTC1323CS16 is designed to withstand electrostatic discharges, ensuring the longevity and reliability of the device in environments prone to electrical noise and static build-up.
  • Low Power Shutdown: The device features a low power shutdown mode which significantly reduces power consumption when the transceiver is not in active use, making it an energy-efficient choice for battery-operated and power-sensitive designs.
  • Driver Tri-State Function: The LTC1323CS16 includes a driver tri-state function that allows the driver outputs to be placed in a high-impedance state, facilitating the sharing of communication lines and reducing power consumption when the driver is not in use.

Applications

The LTC1323CS16 is versatile and can be used in various applications, such as:

  • Portable Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Point of Sale Terminals
  • Data Acquisition Systems

Package and Quality

The LTC1323CS16 comes in a compact 16-pin narrow SOIC package, which allows for a small footprint on printed circuit boards. Its operating temperature range of 0°C to 70°C ensures reliable performance across a wide range of environmental conditions. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, the LTC1323CS16 is built to meet stringent quality standards, assuring customers of its reliability and durability in their electronic projects.

For engineers and designers looking for a high-speed RS232 transceiver with robust features and reliable performance, the LTC1323CS16 from Linear Technology is an excellent choice.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess