EN
  • EN
  • DE

ATMEGA8HVA-4CKU

Part No ATMEGA8HVA-4CKU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 36LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 7
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 9 V
Data Converters A/D 5x12b
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 36-LGA (6.5x3.5)
Win Source Part Number 1020383-ATMEGA8HVA-4CKU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA8HVA-4CKU CAD Model

Description

Microchip Technology's ATMEGA8HVA-4CKU

The ATMEGA8HVA-4CKU is a high-performance, low-power 8-bit microcontroller from the renowned Microchip Technology's AVR® product family. This versatile microcontroller is designed to support a wide range of applications, especially those requiring efficient power management and analog functionality. The ATMEGA8HVA-4CKU is an excellent choice for battery-operated devices, portable instrumentation, and smart control systems.

Featuring a powerful AVR RISC architecture, this microcontroller provides a perfect balance between power consumption and processing speed, operating at up to 4 MHz. It is equipped with 8KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 512 Bytes SRAM, ensuring ample space for application code and data storage. The device operates within a voltage range of 1.8V to 5.5V, making it highly adaptable to different power supply conditions.

The ATMEGA8HVA-4CKU boasts a rich set of peripherals, including an advanced Analog Comparator, an Analog-to-Digital Converter (ADC) with up to 10-bit resolution, and a Universal Serial Interface (USI) that can be used for I2C or SPI communication. In addition, it features a programmable watchdog timer with an on-chip oscillator, ensuring reliable operation and system stability.

This microcontroller also supports various power-saving modes, which are essential for extending battery life in portable applications. The Power-down mode, Power-save mode, Standby mode, and Extended Standby mode allow for significant reductions in power consumption when the device is idle or only certain functions are needed.

For ease of programming and debugging, the ATMEGA8HVA-4CKU comes in a 32-pad VQFN package, which is not only space-efficient but also compatible with modern surface-mount technology. The device can be programmed via an SPI interface and supports JTAG for on-chip debugging.

Overall, the ATMEGA8HVA-4CKU is a robust and flexible microcontroller that offers designers a powerful platform for developing sophisticated and power-efficient applications. Its integration of advanced analog features with the efficiency of the AVR architecture makes it a smart choice for a wide array of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2278 $57.8224
20+ $5.9306 $118.6120
31+ $5.7452 $178.1012
42+ $5.5599 $233.5158
54+ $5.3746 $290.2284
72+ $4.8186 $346.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess