Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Height 5.21 mm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Number of Outputs 2
Number of Pins 144
Output Current 13 A
Output Voltage 5.3 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1017443-LTM4620AMPY#PBF
Categories Board Mount Modules
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4620AMPY#PBF CAD Model

Description

The LTM4620AMPY#PBF is a high-performance, dual 13A or single 26A, DC/DC step-down µModule (micromodule) regulator from Linear Technology, an Analog Devices company. It is designed to meet the stringent power requirements of high-performance data communication, networking, and industrial applications.

Key Features

  • High Efficiency: The regulator is optimized for high efficiency, capable of converting input voltages ranging from 4.5V to 16V to lower output voltages ranging from 0.6V to 5.5V, which is ideal for powering low-voltage, high-current circuits.
  • Dual or Single Output Modes: It can be used in dual 13A output mode or configured to provide a single 26A output, offering design flexibility for different circuit requirements.
  • Advanced Packaging: The LTM4620AMPY#PBF comes in a compact over-molded land grid array (LGA) package that enhances its thermal performance and allows for efficient heat dissipation.
  • Precision Voltage Regulation: This µModule regulator provides precise voltage regulation with an accuracy of ±1.5% over line, load, and temperature variations.
  • Integrated Components: The device integrates the inductor, MOSFETs, a DC/DC controller, and compensation circuitry in a single package, reducing the amount of board space required and simplifying the design process.

Applications

  • Telecommunications Infrastructure
  • Servers and Storage Systems
  • Industrial Equipment
  • Networking Equipment
  • High-Density Distributed Power Systems

Reliability and Performance

The LTM4620AMPY#PBF is designed for rugged environments and offers a wide operating temperature range. The device is RoHS compliant and is manufactured with Linear Technology's advanced process technologies, ensuring both high reliability and performance for critical applications.

Conclusion

Linear Technology's LTM4620AMPY#PBF µModule regulator is a versatile and efficient solution for applications requiring high power density and precise voltage regulation. Its integrated design and advanced packaging make it an excellent choice for designers looking to optimize power management in space-constrained and thermally challenging environments.

You May Also Be Interested in

Traco Power
Module DC-DC 24VIN 2-OUT 12V/-12V 0.125A/-0.125A 3W 7-Pin SIP
Lowest to $36.5312
ECAD model for TMR 3-2422WI
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 25W / Open Frame AC DC Converters 1 Output 12V 2.1A 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for KPSB25-12
Traco Power
DC DC CONVERTER +/-12V 960MW / Isolated Module DC DC Converter 2 Output 12V -12V 40mA, 40mA 4.5V - 5.5V Input
Lowest to $12.7259
ECAD model for TES 1-0522
Texas Instruments
DC DC CONVERTER 1.2-5.5V 10W / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input
Lowest to $87.4732
ECAD model for PTH12050WAG
Delta Electronics
Module DC-DC 1-OUT 0.75V to 3.3V 16A 58W 11-Pin SIP
Need more? Email Us
ECAD model for DNL04S0A0R16NFD
TDK-Lambda Americas Inc.
DC DC CONVERTER 15V 150W / Isolated Module DC DC Converter 1 Output 15V 10A 82V - 185V Input
Need more? Email Us
ECAD model for PH150S110-15
TDK-Lambda Americas Inc.
Module DC-DC 24VIN 1-OUT 5V 1.2A 6W 11-Pin
Need more? Email Us
ECAD model for PSS6245
Silvertel
Power over Ethernet - PoE PoE PD Module, 12W, 12V Output, IEEE802.3af compliant, Thermally Protected, Surface Mount
Lowest to $125.3175
ECAD model for Ag9912MT
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $187.9721
ECAD model for ZUS252405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.1680 $78.1680
2+ $75.7252 $151.4504
3+ $73.2825 $219.8475
4+ $70.8397 $283.3588
5+ $63.5115 $317.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention