EN
  • EN
  • DE

PTH12050WAG

Part No PTH12050WAG
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-5.5V 10W / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTH12050W (200W)
Package Bulk
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 1.2 ~ 5.5V
Current - Output (Max) 6A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 93%
Mounting SMD (SMT)
Package / Case 6-SMD Module
Dimension 0.87" L x 0.49" W x 0.33" H (22.1mm x 12.6mm x 8.5mm)
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.40.8500
Other Names TEXTISPTH12050WAG,2156-PTH12050WAG
Standard Package 1
Win Source Part Number 1207384-PTH12050WAG
Ultra Librarian 3D Model Ultra Librarian PTH12050WAG CAD Model

Description

The PTH12050WAG is a high-performance, non-isolated module from Texas Instruments that delivers a notable advancement in the field of power supply technology. This module is part of the PTH12050 series, known for its exceptional efficiency and flexibility, making it an ideal choice for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The PTH12050WAG operates over an input voltage range of 10.8 V to 13.2 V, accommodating a variety of power sources and ensuring stable operation under varying conditions.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8 V to 1.8 V, providing the versatility needed for different power requirements and making it suitable for a diverse set of applications.
  • High Output Current: Capable of delivering up to 12 A of output current, this module can support high-power applications and maintain performance under heavy loads.
  • Efficient Performance: With an efficiency rate that can reach up to 93%, the PTH12050WAG ensures minimal power loss, leading to a more sustainable and cost-effective operation.
  • Advanced Thermal Management: The module features an integrated heat sink, which provides excellent thermal dissipation and maintains reliability even at full load.
  • Compact Size: The small footprint of the PTH12050WAG makes it an excellent choice for space-constrained applications without compromising power or efficiency.

Applications

The PTH12050WAG is well-suited for a wide array of applications, including but not limited to telecommunications equipment, computing infrastructure, networking hardware, and industrial systems. Its versatility and reliability also make it a preferred component in test and measurement equipment, as well as mixed analog/digital subsystems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the PTH12050WAG is no exception. It meets rigorous industry standards for performance and reliability, ensuring that it delivers consistent results over time and under various conditions. Whether for a prototype or mass production, the PTH12050WAG is a power module that engineers and designers can trust to meet their power supply needs.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.1011 $78.1011
2+ $75.6604 $151.3208
3+ $73.2197 $219.6591
4+ $70.7791 $283.1164
5+ $63.4571 $317.2855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess