Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354195-PTF080901EV1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF080901EV1 CAD Model

Description

The PTF080901EV1 is an LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistor manufactured by Infineon Technologies, primarily designed for high-power RF amplifier applications within the UHF band. This device is well-suited for use in base stations and other communication systems that require robust and efficient amplification.

Applications:

  • UHF Base Station Amplifiers
  • Tactical Radio Communication Systems
  • Industrial RF Generators
  • Broadcast Transmitters (UHF)
  • Medical RF Equipment

Features:

  • High Output Power: Delivers substantial RF power, minimizing the need for additional amplification stages.
  • High Gain: Provides significant signal amplification, improving system sensitivity and range.
  • Excellent Ruggedness: Designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, ensuring reliability under mismatched load conditions.
  • High Efficiency: Reduces power consumption and heat dissipation, lowering operational costs and improving system reliability.
  • Internal Matching: Simplifies circuit design and impedance matching, reducing development time and complexity.

Benefits:

  • Reduced System Cost: High gain and efficiency minimize the need for additional components and reduce power supply requirements, leading to lower overall system cost.
  • Improved System Performance: Excellent linearity and low distortion ensure high-quality signal transmission.
  • Increased Reliability: Rugged design and construction ensure long-term stable performance, even in demanding operating environments.
  • Simplified Design: Internal matching simplifies the design process and reduces the risk of impedance mismatch issues.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, reducing the need for complex and costly cooling solutions.

Additional Details:

The PTF080901EV1 typically operates within the frequency range of 860-960 MHz and provides an output power of approximately 90W. It is designed to operate with a supply voltage of around 28V. The device's low thermal resistance facilitates efficient heat dissipation, ensuring stable performance. It is housed in a ceramic package that provides excellent thermal conductivity and electrical insulation. The ruggedness is specified to withstand high VSWR conditions, typically 10:1 at all phase angles.

You May Also Be Interested in

Infineon Technologies
LDMOS RF Power Field Effect Transistor 180 W, 2110-2170 MHz
Need more? Email Us
ECAD model for PTF211802A
Infineon Technologies
Need more? Email Us
ECAD model for PX4640BDFG
Infineon Technologies
Need more? Email Us
ECAD model for PTFB192503FL/1
Infineon Technologies
Need more? Email Us
ECAD model for PTF10045R3
Infineon Technologies
Need more? Email Us
ECAD model for PTFA091513E
Infineon Technologies
Need more? Email Us
ECAD model for PX3895CDQG-R2-IB410-02
Infineon Technologies
Need more? Email Us
ECAD model for PTFB081802FC
Infineon Technologies
Need more? Email Us
ECAD model for PTF480101S
Infineon Technologies
Need more? Email Us
ECAD model for PTFA190301E/1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention