EN
  • EN
  • DE

JRC4565D

Part No JRC4565D
Manufacturer New Japan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066404-JRC4565D
Categories OEM Parts(J-L)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JRC4565D CAD Model

Description

The JRC4565D is a dual operational amplifier manufactured by New Japan Radio (NJR). It is characterized by its high slew rate and low noise, making it well-suited for audio and signal processing applications that demand fast and accurate amplification. This op-amp is often used in circuits where transient response and signal fidelity are critical.

Applications

  • Audio Preamplifiers: Used in preamplification stages to boost weak audio signals with minimal noise.
  • Active Filters: Applied in filter circuits for audio equalization and noise reduction.
  • Line Drivers: Employed to drive signals over long cable lengths without significant signal degradation.
  • Integrators and Differentiators: Used in analog computation circuits for performing integration and differentiation operations.
  • Sample and Hold Circuits: Integrated into sample and hold circuits for data acquisition and signal processing.

Features

  • High Slew Rate: Enables rapid signal changes, crucial for high-frequency applications.
  • Low Noise: Minimizes unwanted noise in audio and instrumentation applications.
  • Wide Bandwidth: Provides a broad frequency response for various signal types.
  • Dual Operational Amplifier: Contains two independent op-amps in a single package, optimizing board space.
  • Short-Circuit Protection: Protects the device from damage due to output shorts.
  • Wide Operating Voltage Range: Allows for flexible use in different circuit designs.

Benefits

  • Improved Signal Fidelity: High slew rate and low noise ensure accurate signal reproduction.
  • Enhanced Audio Performance: Minimizes distortion and maximizes audio clarity.
  • Reduced Component Count: Dual op-amp design saves space and reduces circuit complexity.
  • Versatile Design: Suitable for a wide array of analog signal processing tasks.
  • Robust Operation: Short-circuit protection enhances the reliability of the device.

Additional Details

The JRC4565D typically operates with a supply voltage range of ±4.5V to ±18V. Its high slew rate, often specified in volts per microsecond (V/µs), enables it to handle fast-changing signals without introducing significant distortion. The device is commonly available in DIP-8 and SOIC-8 packages. Datasheets provide comprehensive details on input offset voltage, input bias current, open-loop gain, and temperature ratings. NJR's op-amps are generally reliable and are frequently chosen for professional audio and instrumentation equipment where performance is paramount.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lumileds
Lowest to $2.6115
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0215

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess