EN
  • EN
  • DE

K4E641612D-TC50

Part No K4E641612D-TC50
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066679-K4E641612D-TC50
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4E641612D-TC50 CAD Model

Description

The Samsung K4E641612D-TC50 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for applications demanding high bandwidth and efficient power consumption. Manufactured by Samsung, a global leader in memory solutions, this component is commonly used in a wide range of electronic devices.

Applications

  • Desktop PCs
  • Laptops
  • Embedded Systems
  • Graphics Cards
  • Networking Equipment

Features

  • DDR3 Technology: Provides significantly faster data transfer rates compared to previous generations of SDRAM.
  • Capacity: 64Mb (67,108,864 bits) memory capacity.
  • Data Rate: Operates at a specific data rate, indicated by the "TC50" suffix, optimized for performance and stability.
  • Low Voltage Operation: Designed for low-power operation, making it suitable for mobile and battery-powered devices.
  • Advanced Packaging: Utilizes industry-standard packaging for easy integration into various systems.

Benefits

  • Increased System Performance: Faster data transfer rates lead to improved application responsiveness and overall system performance.
  • Reduced Power Consumption: Low voltage operation minimizes power dissipation, extending battery life in portable devices.
  • Enhanced Reliability: Samsung's rigorous testing and manufacturing processes ensure high reliability and longevity.
  • Improved System Responsiveness: Fast access times enable quicker application loading and execution.

Additional Details

The K4E641612D-TC50 is a crucial component for systems requiring a balance of performance and power efficiency. For comprehensive technical specifications, including timing parameters, voltage requirements, and thermal characteristics, refer to the official Samsung datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess