EN
  • EN
  • DE

JANTX1N5623US

Part No JANTX1N5623US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1A D5A / Diode Standard 1000 V 1A Surface Mount D-5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/429
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 500 ns
Current - Reverse Leakage @ Vr 500 nA @ 1000 V
Capacitance @ Vr, F 15pF @ 12V, 1MHz
Mounting SMD (SMT)
Package / Case SQ-MELF, A
Supplier Device Package D-5A
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5623
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-19427,1086-19427-MIL
Standard Package 1
Win Source Part Number 1066264-JANTX1N5623US
Ultra Librarian 3D Model Ultra Librarian JANTX1N5623US CAD Model

Description

Product Overview: JANTX1N5623US from Microchip Technology

The JANTX1N5623US is a robust and reliable electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically designed to meet the stringent requirements of the aerospace industry, as it is part of the JANTX series which are military-grade devices certified by the Joint Army-Navy Specifications (JAN) for high-reliability applications.

Key Features

  • High Reliability: The JANTX1N5623US is built to meet or exceed the stringent specifications required for military and aerospace applications, ensuring optimal performance even under harsh conditions.
  • Voltage Regulation: This device is a voltage regulator diode, essential for maintaining a stable voltage level within electronic circuits, thus providing protection against voltage spikes and ensuring consistent performance.
  • Hermetically Sealed: The diode is hermetically sealed, offering superior protection against environmental factors such as moisture, dust, and other contaminants that could otherwise compromise the device's integrity and performance.
  • Low Leakage Current: Exhibiting a low leakage current characteristic, the JANTX1N5623US ensures minimal power loss, contributing to the overall efficiency of the electronic system it is a part of.
  • High Surge Capability: With its ability to handle high surge currents, this product can withstand transient excess currents, making it ideal for applications that may experience surges or spikes in power.

Applications

The JANTX1N5623US is well-suited for a variety of critical applications within the military and aerospace sectors. These include power supply circuits, protection systems, and any other electronic systems that require reliable voltage regulation and protection against electrical disturbances.

Quality Assurance

Microchip Technology's commitment to quality is reflected in the JANTX1N5623US, which undergoes rigorous testing and quality control measures. Customers can trust in the product's performance and durability, knowing that it complies with the high standards expected in military-grade components.

With its combination of reliability, protection, and efficiency, the JANTX1N5623US from Microchip Technology stands out as an exemplary component for demanding applications where failure is not an option.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5419 $53.0838
5+ $21.7780 $108.8900
8+ $21.0974 $168.7792
10+ $20.4168 $204.1680
13+ $19.7363 $256.5719
17+ $17.6946 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 719 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess