LTC6930IMS8-4.19#TRPBF - Precision Silicon Oscillator
The LTC6930IMS8-4.19#TRPBF is a high-performance, precision silicon oscillator from Linear Technology that offers a fixed frequency of 4.19MHz. This compact and robust component is designed for applications requiring a stable and reliable clock source with minimal external components.
Key Features
- Frequency: Fixed at 4.19MHz with high precision.
- Package: Housed in an MSOP-8 package, it is suitable for space-constrained applications.
- Supply Voltage: Operates from a single 2.25V to 5.5V supply, making it versatile for various applications.
- Low Power Consumption: Designed for power-sensitive applications, it offers a low power enable/disable feature.
- Temperature Stability: Offers excellent temperature stability across the entire operating range.
- Start-Up Time: Fast start-up time ensures quick response in systems that require rapid power-up sequences.
Applications
The LTC6930IMS8-4.19#TRPBF is ideal for a wide range of applications, including but not limited to:
- Portable and battery-powered electronics
- Wireless communications
- Microprocessor and microcontroller clock generation
- Data communication systems
- Industrial and automotive systems
Quality and Reliability
Linear Technology ensures that the LTC6930IMS8-4.19#TRPBF meets the highest quality and reliability standards. The device is available in a lead-free finish, adhering to RoHS compliance and environmentally friendly standards. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes.
Conclusion
The LTC6930IMS8-4.19#TRPBF from Linear Technology is a versatile and high-precision oscillator that provides a stable clock source for a multitude of electronic applications. Its low power consumption, fast start-up time, and stable performance over a wide temperature range make it a reliable choice for designers looking to enhance the efficiency and performance of their systems.