EN
  • EN
  • DE

MCIMX515DJM8CR2

Part No MCIMX515DJM8CR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX51 800MHZ 529BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 529-BGA (19x19)
Manufacturer NXP
Series i.MX51
Package Reel - TR
Core Processor ARM® Cortex®-A8
Speed 800MHz
Operating Temperature Range -20°C ~ 85°C (TC)
Package 529-LFBGA
Case / Package 529-BGA (19x19)
Family Name MCIMX515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926533-MCIMX515DJM8CR2
Ultra Librarian 3D Model Ultra Librarian MCIMX515DJM8CR2 CAD Model

Description

Product Overview: NXP MCIMX515DJM8CR2

The NXP MCIMX515DJM8CR2 is a high-performance, power-efficient application processor based on the ARM Cortex-A8 architecture. Designed for multimedia and display-centric applications, this processor is part of the i.MX51 family, which is well-suited for a wide range of industrial and consumer applications, including portable devices, automotive infotainment systems, and embedded systems.

Key Features:

  • CPU: ARM Cortex-A8 Core running at up to 800MHz, providing the computational power needed for complex operating systems and applications.
  • Graphics: Integrated PowerVR SGX530 GPU supports OpenGL ES 2.0 and OpenVG 1.1, enabling advanced 2D/3D graphics for a rich user interface and gaming experience.
  • Memory: Multi-channel memory interfaces support DDR2, NAND Flash, and other memory types, allowing for flexible and expandable storage solutions.
  • Video Processing: Comprehensive video processing capabilities including hardware-accelerated video encoding and decoding, supporting a range of formats for multimedia applications.
  • Connectivity: A variety of high-speed interfaces such as USB 2.0, Ethernet, and multiple UARTs, I2C, and SPI buses for connecting peripherals and other devices.
  • Power Management: Integrated power management modules and features for optimizing power consumption in different operating modes, making the processor suitable for battery-powered devices.

Applications:

The MCIMX515DJM8CR2 processor is versatile and can be used in a range of applications, including but not limited to:

  • Portable media players and personal entertainment devices
  • Automotive infotainment and navigation systems
  • Industrial control and automation systems
  • Interactive kiosks and point-of-sale terminals
  • Smart home devices and IoT applications

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the MCIMX515DJM8CR2 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring stable and reliable operation in various environments and applications.

With its blend of performance, power efficiency, and rich multimedia features, the NXP MCIMX515DJM8CR2 processor is an excellent choice for developers looking to create sophisticated and powerful devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess