EN
  • EN
  • DE

LTC6912HGN-2#PBF

Part No LTC6912HGN-2#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Dual R-R I/O ±5.25V/10.5V Automotive 16-Pin SSOP N Tube / IC OPAMP PGA 30MHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 26 V/μs
GBP - Gain Bandwidth Product 30MHz
Voltage - Input Offset 125μV
Operating Supply Current 2.25mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784438-LTC6912HGN-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6912-2
Introduction Date September 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6912HGN-2#PBF CAD Model

Description

The LTC6912HGN-2#PBF is a high-performance, dual programmable gain amplifier (PGA) designed and manufactured by Linear Technology, a brand that has built a reputation for precision and quality in the field of analog integrated circuits. This particular product is tailored for applications requiring precise gain control and high dynamic range, making it an excellent choice for a variety of signal processing tasks.

Key Features

  • Programmable Gain: The LTC6912HGN-2#PBF offers a digitally programmable gain range from 0dB up to 48dB, which can be adjusted in 6dB steps. This flexibility allows for precise tuning to match the requirements of the application.
  • Dual Channel: It features two matched amplifiers, enabling it to process two separate signals simultaneously or to be used in differential signal applications.
  • Low Noise: This PGA boasts a low noise figure, which ensures minimal signal distortion and maintains signal integrity, making it suitable for high-fidelity audio applications and sensitive instrumentation.
  • Wide Supply Range: The device operates on a supply voltage range from 2.7V to 5.5V, accommodating various power supply requirements and making it versatile for both portable and fixed power environments.
  • CMOS Inputs: The amplifier is designed with CMOS inputs, which provide a high input impedance and low bias currents, further preserving signal quality.

Applications

The LTC6912HGN-2#PBF is well-suited for a wide array of applications, including:

  • Automatic Gain Control (AGC) Systems
  • Data Acquisition Systems
  • Audio Processing
  • Medical Instrumentation
  • Industrial Process Controls

Product Specifications

The LTC6912HGN-2#PBF comes in a compact 16-lead SSOP package, ensuring a small footprint on the circuit board. It operates over the industrial temperature range of -40°C to 85°C, making it reliable in harsh conditions. The "PBF" suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

For engineers and designers looking for a high-quality, adjustable gain solution, the LTC6912HGN-2#PBF from Linear Technology stands out as a robust choice with its combination of precision, flexibility, and performance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess