EN
  • EN
  • DE

LTC6900CS5#TRMPBF

Part No LTC6900CS5#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 920μA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 1064076-LTC6900CS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6900CS5#TRMPBF CAD Model

Description

The LTC6900CS5#TRMPBF is a compact, low power, high performance silicon oscillator from Linear Technology that provides a frequency range of 1kHz to 20MHz, which can be set by a single external resistor. This high reliability component is designed to offer a precision frequency solution in a tiny SOT-23 package, making it ideal for space-constrained applications.

Key Features:

  • Frequency Range: The device is capable of generating frequencies from 1kHz to 20MHz, which are set by one external resistor. This feature provides flexibility and ease-of-use for a variety of applications.
  • Voltage Operation: It operates from a single 2.7V to 5.5V supply, making it suitable for use in both 3V and 5V systems.
  • Low Power Consumption: The LTC6900CS5#TRMPBF is optimized for low power consumption, drawing only 1.5mA of supply current at 100kHz, which is ideal for battery-powered devices.
  • High Frequency Accuracy: With the ability to set the frequency with one external resistor, the device provides high frequency accuracy and stability.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environments.
  • Package: The component comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications such as handheld devices.

Applications:

The LTC6900CS5#TRMPBF is versatile and can be used in various applications including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communications
  • Medical devices
  • Instrumentation
  • Automotive systems

In conclusion, the LTC6900CS5#TRMPBF from Linear Technology is a highly adaptable, low power oscillator that offers precision frequency generation in a small form factor, ideal for modern electronic applications where space and power are at a premium.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2669 $50.1352
20+ $5.1421 $102.8420
31+ $4.9814 $154.4234
42+ $4.8207 $202.4694
54+ $4.6600 $251.6400
72+ $4.1780 $300.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess