The LMC555MX is a highly sophisticated, versatile and dependable product from Texas Instruments, a leading global semiconductor company. This product is a member of the renowned 555 timers series, which are precision timing circuits capable of producing accurate time delays or oscillation. The LMC555MX is a CMOS version of the 555 series, offering significantly improved characteristics such as lower power consumption, extremely high input impedance, and a wider range of operating voltage.
- Operating Voltage Range: 1.5V to 15V.
- Power Consumption: Draws a significantly lower power compared to other 555 timers, with a supply current of less than 1µA at 5V.
- High Frequency: Can operate at frequencies up to 3 MHz.
- Output Current Capability: Can drive up to 15pF of capacitive load.
- Features: Direct replacement for SE555/NE555, timing from microseconds to hours, adjustable duty cycle.
- Package: 8-pin SOIC.
- Temperature Stability: Temperature coefficient of 50ppm/°C.
- Environmental Compliance: RoHS compliant and Lead-free.