EN
  • EN
  • DE

LTC6655BHLS8-5#PBF

Part No LTC6655BHLS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 5mA 8-Pin CLLCC Tray / IC VREF SERIES 5V 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 5.5 V ~ 13.2 V
Operating Supply Current 7.5mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-CLCC (5x5)
Win Source Part Number 784374-LTC6655BHLS8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6655
Introduction Date June 13, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6655BHLS8-5#PBF CAD Model

Description

The LTC6655BHLS8-5#PBF from Linear Technology is a state-of-the-art, low noise, and high precision voltage reference component that delivers a fixed 5V output. This device is designed to ensure stability and accuracy in a wide array of applications, including high-resolution data conversion, precision measurement, and advanced industrial control systems.

With an impressive low noise performance of only 1.25µVP-P (0.1Hz to 10Hz) and a typical temperature coefficient of just 2ppm/°C, the LTC6655BHLS8-5#PBF sets a new standard for voltage reference stability and precision. Its long-term drift is also minimized, typically at 30ppm maximum over the full operating temperature range.

The LTC6655BHLS8-5#PBF is housed in a hermetically sealed, 8-lead LS8 package, ensuring robustness and resistance to environmental factors such as humidity and temperature changes. This package is designed for high reliability in harsh environments, making it an ideal choice for mission-critical applications.

Linear Technology has equipped the LTC6655BHLS8-5#PBF with a wide operating range, supporting supply voltages from 4.5V to 18V, and it can source or sink up to 10mA of output current. This feature provides designers with flexibility in system power design and compatibility with a variety of analog components.

Additionally, the LTC6655BHLS8-5#PBF features low dropout performance, ensuring stable output even with minimal input-to-output differentials. This makes it particularly useful in battery-powered devices where power efficiency is crucial.

The device's excellent noise and drift performance are complemented by a no-load current of typically 5mA, making it an energy-efficient choice for portable and remote applications. It also includes a shutdown feature that reduces the supply current to less than 15µA, further enhancing its power-saving capabilities.

In summary, the LTC6655BHLS8-5#PBF from Linear Technology is an exceptional voltage reference that combines low noise, high precision, and stability with a robust package suitable for a wide range of demanding applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess