The LTC6431BIUF-20#TRPBF is a high-performance, differential amplifier from Linear Technology, designed to provide exceptional linearity and noise performance at frequencies up to 1GHz. This makes it an ideal choice for a wide range of applications, including telecommunications, test equipment, and military systems where signal integrity is paramount.
Key Features
- High Linearity: The LTC6431BIUF-20#TRPBF offers outstanding linearity with an OIP3 (Output Third-Order Intercept Point) of 46.2dBm at 240MHz, ensuring minimal distortion in signal processing applications.
- Low Noise Figure: With a low noise figure of 3.3dB at 240MHz, this amplifier provides clean signal amplification, critical for high-fidelity and sensitive signal chains.
- Wide Frequency Range: The device operates effectively up to 1GHz, making it versatile for various high-frequency applications.
- High Gain: It provides a gain of 20dB, allowing for significant signal amplification without the need for additional stages.
- Single 5V Supply: The amplifier can be powered by a single 5V supply, simplifying power management in system designs.
- Differential Inputs and Outputs: Differential I/Os offer improved noise immunity and are well-suited for driving analog-to-digital converters (ADCs).
- Robust Temperature Performance: Specified for operation from -40°C to 85°C, this device is reliable across a wide range of environmental conditions.
Applications
The LTC6431BIUF-20#TRPBF is designed for use in a variety of high-performance applications, including:
- Wireless Infrastructure
- IF and RF Applications
- ADC Driver
- Cable Modems
- Test and Measurement Systems
- Military and Space
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC6431BIUF-20#TRPBF is no exception. It is available in a QFN-24 package and is RoHS compliant. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and that it is lead-free (Pb-free), adhering to environmental standards.