EN
  • EN
  • DE

BQ24165RGE

Part No BQ24165RGE
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1449+
Reference case VQFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713807-BQ24165RGE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24165RGE CAD Model

Description

The Texas Instruments BQ24165RGE is a highly integrated power management integrated circuit (PMIC) designed for portable applications. This advanced single-cell Li-Ion battery charger is optimized for USB-compliant input sources including standard USB, USB OTG, and proprietary adapters. The BQ24165RGE is housed in a compact 24-pin VQFN package, making it an ideal choice for space-constrained applications.

Key Features

  • Input Voltage Range: The BQ24165RGE operates efficiently with an input voltage range of 4.5 V to 17 V, accommodating a wide range of power sources.
  • Charge Current: It supports programmable charge currents up to 2.5 A, allowing for fast charging capabilities that are adjustable to suit various battery capacities and thermal constraints.
  • Power Path Management: The device features dynamic power path management (DPPM), which prioritizes system power requirements over battery charging to ensure uninterrupted operation.
  • Integrated Power FETs: Integrated power FETs for up to 2.5-A charge rate reduce external component count and simplify the design process.
  • High-Accuracy Voltage and Current Regulation: The PMIC provides precise regulation of output voltage and current, ensuring safe and efficient battery charging.
  • Thermal Regulation: To protect against overheating, the BQ24165RGE includes a thermal regulation feature that reduces charge current under high temperature conditions.

Applications

The BQ24165RGE is suitable for a variety of portable applications, including:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Devices
  • Other USB-powered gadgets

Design Support

Texas Instruments provides comprehensive design support for the BQ24165RGE, including reference designs, simulation tools, and technical documentation to assist engineers in integrating this PMIC into their projects seamlessly. With its advanced features and extensive support, the BQ24165RGE is a versatile and reliable choice for powering the next generation of portable devices.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,586 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess