EN
  • EN
  • DE
  • IT

MC74HC4052ADWR2G

Part No MC74HC4052ADWR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers/ Demultiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±2 V ~ 6 V
-3db Bandwidth 95MHz
Channel Capacitance (CS(off), CD(off)) 80pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1219534-MC74HC4052ADWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC4052A
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC74HC4052ADWR2G CAD Model

Description

ON Semiconductor MC74HC4052ADWR2G Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74HC4052ADWR2G is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit designed for the efficient routing of analog or digital signals in various electronic applications. This component is part of the HC4052 family and is characterized by its low ON impedance and very low OFF leakage current.

Constructed with silicon gate CMOS technology, the MC74HC4052ADWR2G offers significant advantages in terms of power consumption and speed. It operates over a wide voltage range from 2V to 6V, making it suitable for battery-operated devices as well as for interfacing with standard digital logic components.

The device features two independent 4-channel multiplexers/demultiplexers with common select inputs and separate enable inputs. The select inputs determine which of the four channels is connected to the output, while the enable inputs can be used to disable the device entirely, resulting in a high-impedance state at the outputs. This high-impedance state is also maintained when the device is powered down, providing additional protection for the connected circuits.

The MC74HC4052ADWR2G is available in a SOIC-16 wide body package, which is suitable for surface-mount technology (SMT) and is compatible with automated assembly processes. This package also offers a compact footprint for space-constrained applications.

Typical applications for the MC74HC4052ADWR2G include signal routing in communication systems, data acquisition systems, audio and video switching, and function generator circuits. Its robust design ensures reliable operation in a variety of environmental conditions, making it a preferred choice for both commercial and industrial markets.

Overall, the ON Semiconductor MC74HC4052ADWR2G is a highly reliable and efficient solution for designers looking to manage multiple signal paths within their electronic systems. Its low power consumption, wide operating voltage range, and ease of integration make it an excellent choice for a multitude of analog multiplexing/demultiplexing applications.

You May Also Be Interested in

ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4015 $56.0600
100+ $1.1499 $114.9900
155+ $1.1140 $172.6700
210+ $1.0781 $226.4010
270+ $1.0422 $281.3940
360+ $0.9343 $336.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess