EN
  • EN
  • DE

HFA12PA120CPBF

Part No HFA12PA120CPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Ultrafast Soft Recovery Diode, 2 x 6 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1180118-HFA12PA120CPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA12PA120CPBF CAD Model

Description

The HFA12PA120CPBF is a Hyperfast Rectifier Array from Vishay Semiconductors. It comprises two hyperfast recovery epitaxial diodes in a common cathode configuration. The device is designed for applications requiring high efficiency and minimal switching losses, making it suitable for various power electronics applications. The "pbf" suffix indicates that it is a lead-free product, compliant with RoHS standards.

Applications:

  • Output rectification in switch-mode power supplies (SMPS)
  • Freewheeling diodes in inverter circuits
  • Power factor correction (PFC) circuits
  • Motor drive circuits
  • High-frequency welding equipment

Features:

  • Hyperfast recovery time
  • Low forward voltage drop
  • High forward surge current capability
  • Optimized Qrr (reverse recovery charge)
  • Soft recovery characteristics
  • Lead-free (RoHS compliant)

Benefits:

  • Reduced switching losses and improved efficiency in power conversion systems.
  • Minimized EMI (electromagnetic interference) due to soft recovery behavior.
  • Enhanced reliability and ruggedness in demanding applications.
  • Environmentally friendly due to lead-free construction.
  • Improved thermal performance

Technical Specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 1200V
  • Forward Continuous Current (IF): 6A per diode (12A total)
  • Forward Surge Current (IFSM): 60A
  • Reverse Recovery Time (trr): 25 ns
  • Forward Voltage (VF): 3.7 V at 6A
  • Operating Junction Temperature Range: -55°C to +150°C
  • Package: TO-220AB

The HFA12PA120CPBF's hyperfast recovery characteristic is crucial for minimizing switching losses in high-frequency applications. The soft recovery behavior helps reduce voltage spikes and ringing, leading to lower EMI and improved system reliability. With its high voltage and current ratings, this rectifier array is suitable for a wide range of power electronic systems. The TO-220AB package provides good thermal dissipation, ensuring stable operation at high power levels. Its lead-free construction aligns with environmental regulations, making it a preferred choice for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9184 $76.9184
2+ $63.1127 $126.2254
3+ $61.1411 $183.4233
4+ $59.1683 $236.6732
6+ $57.1956 $343.1736
7+ $51.2797 $358.9579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess