EN
  • EN
  • DE

LTC6360IDD#PBF

Part No LTC6360IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description Op Amp Single High Speed Amplifier 5.25V Automotive 8-Pin DFN EP Tube / IC ADC DRIVER TRUE ZERO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784319-LTC6360IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6360
Introduction Date July 11, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6360IDD#PBF CAD Model

Description

LTC6360IDD#PBF - Low Noise, Rail-to-Rail Output, Differential ADC Driver by Linear Technology

The LTC6360IDD#PBF is a high-performance, low noise, fully differential amplifier and ADC (Analog-to-Digital Converter) driver designed by Linear Technology. This precision device is tailored to provide a clean, accurate signal amplification and conversion for a wide range of applications, including medical imaging, communications, industrial instrumentation, and data acquisition systems.

Featuring a low input noise density of just 2.3nV/√Hz and low distortion characteristics, the LTC6360 ensures that the signal integrity is maintained throughout the signal chain, resulting in high-fidelity data conversion. This makes it an ideal choice for driving high-resolution ADCs where maintaining the signal-to-noise ratio (SNR) is critical.

The LTC6360IDD#PBF operates over a wide supply voltage range of 2.8V to 11V and can output rail-to-rail signals, allowing it to interface seamlessly with a variety of ADCs and other downstream components. Its rail-to-rail output also maximizes dynamic range, especially important in low-voltage applications.

The device features a high slew rate of 280V/μs and a wide bandwidth of 720MHz, which enables it to handle high-speed signals without significant distortion. This makes the LTC6360 an excellent choice for applications that require fast and accurate signal processing, such as high-speed data communication and video processing.

For design flexibility, the LTC6360IDD#PBF includes an internal gain setting resistor network that can be configured for a range of fixed gains, thereby reducing external component count and simplifying the design process. Additionally, the device comes in a compact 10-lead DFN package, which is suitable for space-constrained applications.

Linear Technology's commitment to quality ensures that the LTC6360IDD#PBF is built to deliver consistent performance. It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliability in a variety of challenging environments.

In summary, the LTC6360IDD#PBF from Linear Technology is a versatile, low noise, differential ADC driver that provides a perfect solution for applications that demand high precision and wide dynamic range. Its advanced features and robust design make it a standout component for any precision signal processing application.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess