EN
  • EN
  • DE

MAX3748HCTE-T

Part No MAX3748HCTE-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311557-MAX3748HCTE-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3748HCTE-T CAD Model

Description

The MAX3748HCTE-T from Maxim Integrated is a high-performance, low-power, compact limiting amplifier designed for use in fiber optic communication systems. This device is particularly well-suited for 10Gbps applications, providing a solution for systems that require precise signal amplification with minimal distortion and power consumption.

Key Features

  • High Data Rates: The MAX3748HCTE-T supports data rates up to 11.3Gbps, making it ideal for high-speed communication protocols such as 10 Gigabit Ethernet, 10G Fibre Channel, and OC-192/STM-64.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low typical power dissipation, reducing the thermal footprint and overall power budget of the system.
  • Programmable Output Amplitude: The output amplitude is programmable via an external resistor, providing design flexibility to match the requirements of various applications.
  • Loss of Signal Detection: The MAX3748HCTE-T includes a loss of signal (LOS) detection feature, which can be used to monitor the integrity of the incoming optical signal.
  • Compact Package: Available in a 16-pin TQFN package, the device is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the MAX3748HCTE-T makes it suitable for a broad range of applications within the fiber optics domain, including but not limited to:

  • XFP and SFP+ Transceivers
  • SONET/SDH Systems
  • 10G Ethernet Systems
  • Fibre Channel Systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3748HCTE-T is no exception. It is manufactured to meet high industry standards, ensuring stable performance across a wide range of environmental conditions.

Ordering Information

The MAX3748HCTE-T is available for order with the specified part number, and it is shipped in tape and reel packaging for ease of integration into manufacturing processes. For detailed specifications, application notes, and additional resources, it is recommended to consult the product datasheet and Maxim Integrated's technical support.

You May Also Be Interested in

Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess