EN
  • EN
  • DE

LTC5598IUF#PBF

Part No LTC5598IUF#PBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC MODULATOR QUADRATURE 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Modulator
LO Frequency 5MHz to 1.6GHz
RF Frequency 5MHz to 1.6GHz
P1dB 8.5dBm
Noise Floor -160.3dBm/Hz
Output Power 2dBm
Operating Supply Current 200mA
Supply Voltage - Operating 4.5 V to 5.25 V
Test Frequency 899.9MHz
Dimension 24-WFQFN Exposed Pad
Win Source Part Number 1063780-LTC5598IUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5598IUF#PBF CAD Model

Description

The LTC5598IUF#PBF from Linear Technology is a high-performance, upconverting mixer that is designed to meet the demanding requirements of wireless infrastructure and other RF applications. This mixer is part of Linear Technology's extensive range of RF and microwave components, known for their reliability and precision.

At the heart of the LTC5598IUF#PBF is its capability to provide exceptional linearity with a high input IP3 (third-order intercept point) of 24dBm. This feature makes it an ideal choice for applications requiring minimal distortion and high dynamic range. As a result, it can be used effectively in both receiver and transmitter signal chains where high-quality signal conversion is paramount.

The LTC5598IUF#PBF operates over a broad frequency range, with an RF frequency from 700MHz to 2.7GHz and an LO frequency from 600MHz to 2.7GHz, making it versatile for various communication bands. Additionally, the IF frequency range spans from 50MHz to 500MHz, providing flexibility for different intermediate frequency designs.

With its single-ended RF, LO, and IF ports, the LTC5598IUF#PBF simplifies board layout and reduces component count, which can be beneficial in space-constrained applications. The mixer is fabricated using an advanced silicon process, ensuring low noise figure and high performance across its operating temperature range, which is specified from -40°C to 105°C.

The LTC5598IUF#PBF comes in a compact, 16-lead QFN package with a footprint of just 4mm x 4mm. This small size, coupled with its excellent performance characteristics, makes it a highly desirable component for modern RF systems, including cellular base stations, repeaters, and wireless backhaul equipment.

Linear Technology's commitment to quality ensures that the LTC5598IUF#PBF is manufactured to the highest standards, providing designers with a reliable and efficient solution for their upconverting needs. Whether it's for commercial, industrial, or military applications, this product is engineered to deliver consistent performance and help streamline the design process.

You May Also Be Interested in

RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess