Linear Technology LTC5560EDD Product Overview
The LTC5560EDD is a high-performance, active RF mixer from Linear Technology, designed to cater to a wide range of wireless applications. This versatile component is engineered to deliver exceptional linearity and noise performance, making it an ideal choice for modern RF and microwave communication systems.
Key Features
- Frequency Range: The LTC5560EDD offers a broad frequency range, supporting an RF and LO frequency from 300MHz to 4GHz, and an IF frequency from 30MHz to 4GHz, providing flexibility for various design requirements.
- High Linearity: With an input IP3 of 24.4dBm at 900MHz, this mixer ensures excellent linearity, which is critical for maintaining signal integrity in complex modulation schemes.
- Low Noise Figure: The device boasts a low noise figure of 9.2dB at 900MHz, contributing to better signal-to-noise ratios in receiver designs.
- Conversion Gain: The LTC5560EDD provides a conversion gain of 2.1dB, which can help to reduce the number of amplification stages required in a system.
- Power Supply: It operates from a single 3.3V supply, simplifying power management in system designs.
- Integrated LO Buffer: The device includes an integrated LO buffer, reducing the need for external components and minimizing board space.
- Package: Housed in a compact 8-lead DFN package, the LTC5560EDD is space-efficient, making it suitable for space-constrained applications.
Applications
The LTC5560EDD is highly adaptable, making it suitable for a variety of applications, including:
- Wireless infrastructure
- Portable and handheld radios
- Broadband wireless access
- RFID readers
- Test equipment
With its robust feature set, the LTC5560EDD from Linear Technology stands out as a top choice for designers looking to enhance the performance and efficiency of their RF and microwave systems. Its superior linearity, low noise, and wide frequency range make it a versatile component for a multitude of RF mixing applications.