EN
  • EN
  • DE

MC10H159FN

Part No MC10H159FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
RoHS State Request Verification
Win Source Part Number 1217274-MC10H159FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H159
Introduction Date December 19, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H159FN CAD Model

Description

ON Semiconductor MC10H159FN Product Overview

The MC10H159FN is a versatile and high-performance Triple Line Receiver designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This integrated circuit is part of ON Semiconductor's 10H series of high-speed logic devices and is specifically engineered to address the needs of advanced digital systems where signal integrity and processing speed are critical. The MC10H159FN is ideal for applications in telecommunications, computing, and industrial markets, among others.

Key Features

  • High-Speed Performance: The device is capable of operating at high speeds, making it well-suited for systems that require fast signal processing and minimal propagation delay.
  • Triple Line Receiver: The MC10H159FN contains three independent line receivers within a single package, offering compact and efficient integration for multiple signal channels.
  • MECL 10K-Compatible: This product is compatible with MECL 10K logic standards, ensuring seamless integration with other MECL 10K devices and systems.
  • Wide Voltage Range: It operates over a wide range of supply voltages, providing flexibility in various application environments and compatibility with different logic levels.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Package Type: The MC10H159FN is available in a PLCC-20 package, which provides a compact footprint and is conducive to surface mount technology (SMT).

Applications

The MC10H159FN's high-speed capabilities and robust design make it an excellent choice for a range of applications, including:

  • Data transmission systems
  • High-speed networking equipment
  • Signal processing units
  • Industrial control systems
  • Instrumentation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H159FN is built to meet rigorous standards, ensuring reliability and performance even in demanding conditions. Customers can trust in the durability and longevity of this product for their critical applications.

For designers and engineers looking for a reliable triple line receiver with high-speed capabilities, the MC10H159FN from ON Semiconductor is an excellent choice that combines performance, integration, and quality in a single device.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3518 $60.9252
33+ $3.5708 $117.8364
51+ $3.4592 $176.4192
70+ $3.3477 $234.3390
90+ $3.2360 $291.2400
120+ $2.9013 $348.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess