EN
  • EN
  • DE

MC10H158P

Part No MC10H158P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Multiplexer (Non-Inverting)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
RoHS State Request Verification
Win Source Part Number 1217273-MC10H158P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H158
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian MC10H158P CAD Model

Description

The MC10H158P is a high-performance quadruple line receiver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is tailored to translate differential ECL (Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) output levels, making it an essential component for systems that require high-speed signal processing and level translation.

Key Features

  • Logic Type: Quadruple Line Receiver
  • Family: MECL 10H
  • Output Type: TTL
  • Propagation Delay: Typically 2.0 ns max, ensuring swift signal processing
  • Power Supply Voltage: -5.2 V, optimized for ECL systems
  • Operating Temperature Range: 0°C to +75°C, suitable for various industrial applications
  • Mounting Type: Through Hole
  • Package / Case: PDIP-16, providing a standard, easy-to-solder footprint

Applications

The MC10H158P is ideal for high-speed logic systems where signal integrity and timing are critical. It is commonly used in:

  • Digital signal processing (DSP)
  • Communication infrastructure
  • Data acquisition systems
  • High-frequency or pulse applications
  • Instrumentation and test equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The MC10H158P is manufactured under strict quality control measures, ensuring it meets the high standards expected by industry professionals. This component is designed to withstand the rigors of demanding applications, providing a reliable solution for your circuit needs.

Support and Resources

Customers can access comprehensive technical support and resources for the MC10H158P, including datasheets, application notes, and design tools, directly from ON Semiconductor's website. This ensures developers have all the necessary information to implement the MC10H158P effectively in their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2762 $59.1812
62+ $1.8676 $115.7912
96+ $1.8092 $173.6832
132+ $1.7509 $231.1188
171+ $1.6925 $289.4175
229+ $1.5174 $347.4846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess