EN
  • EN
  • DE

LTC489IN

Part No LTC489IN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad RS485 Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209168-LTC489IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC489IN CAD Model

Description

Introducing the LTC489IN from Linear Technology

The LTC489IN is a quintessential part of Linear Technology's robust line of interface products, designed to provide reliable and efficient communication in industrial environments. This integrated circuit is specifically engineered to facilitate RS485 and RS422 communications, which are widely utilized in networking and serial data transmission due to their noise immunity and long-distance capabilities.

Key Features

  • Differential Driver and Receiver: The LTC489IN includes both a differential line driver and a receiver, making it a complete transceiver solution for RS485/RS422 applications.
  • Low Power Operation: It operates with a very low supply current, making it an ideal choice for power-sensitive applications.
  • Wide Supply Voltage Range: The device supports a wide supply voltage range, which enhances its flexibility in various system designs.
  • High Data Rates: The LTC489IN is capable of supporting high-speed data rates, ensuring efficient communication in systems requiring rapid data transfer.
  • Thermal Shutdown Protection: It comes with built-in thermal shutdown protection to prevent damage from overheating, enhancing the product's reliability and lifespan.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output state if the inputs are left open, shorted, or idle.

Applications

The LTC489IN is versatile and can be used in a variety of applications including:

  • Networked industrial control systems
  • Factory automation
  • Building automation and HVAC systems
  • Data acquisition systems
  • Point of sale equipment

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC489IN is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in the most demanding environments. With its robust design and advanced features, the LTC489IN is the perfect choice for designers looking for a reliable transceiver for their RS485/RS422 communication needs.

Easy Integration

Its industry-standard footprint and pin configuration make it easy to integrate into existing designs, reducing development time and speeding up time-to-market for new products.

Whether you're upgrading a current system or developing a new one, the LTC489IN from Linear Technology offers the performance, reliability, and quality that professionals trust.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0180 $54.0540
7+ $14.7840 $103.4880
11+ $14.3220 $157.5420
15+ $13.8600 $207.9000
19+ $13.3980 $254.5620
25+ $12.0120 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess