EN
  • EN
  • DE

STPS160UY

Part No STPS160UY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 670mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4μA @ 60V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1103750-STPS160UY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS160UY CAD Model

Description

The STPS160UY is a robust and high-performance Schottky diode from STMicroelectronics, a global semiconductor leader. This diode is designed for applications requiring a combination of low voltage drop and high current capability. With its optimized power loss and high efficiency, it is particularly suitable for use in switching power supplies, converters, free-wheeling diodes, reverse battery protection, and other power management tasks.

Key Features

  • Low Forward Voltage Drop: The STPS160UY has a very low forward voltage drop which results in reduced power loss and improved efficiency, making it ideal for high-frequency applications.
  • High Current Capability: With a maximum average forward current of 1 A, this diode can handle high levels of current, which is beneficial for power-intensive applications.
  • High Junction Temperature: The device can operate at high temperatures, with a junction temperature range of -40°C to 150°C, ensuring reliability even under thermal stress.
  • Surface-Mount Package: The STPS160UY comes in a compact SMB (DO-214AA) package, which is suitable for automated surface-mount assembly processes and saves board space.
  • Low Leakage Current: It exhibits low leakage current, which is crucial for maintaining energy efficiency, especially in battery-powered devices.

Applications

The versatility of the STPS160UY allows it to be used in a wide range of electronic circuits and systems. Common applications include:

  • Switching power supplies
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in motor control circuits
  • Power management in portable devices
  • Reverse battery protection circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS160UY Schottky diode is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is also compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

For engineers and designers looking for a dependable and efficient Schottky diode, the STPS160UY from STMicroelectronics provides an excellent solution that meets the demands of modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1305 $50.2425
820+ $0.1222 $100.2040
1,275+ $0.1181 $150.5775
1,825+ $0.1098 $200.3850
2,370+ $0.1057 $250.5090
2,955+ $0.1016 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181,780 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess