EN
  • EN
  • DE

LTC4440EMS8E-5

Part No LTC4440EMS8E-5
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description LTC4440 - HIGH SPEED, HIGH VOLTA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Linear Technology
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 15V
Logic Voltage - VIL, VIH 1.6V, 1.2V
Current - Peak Output (Source, Sink) 1.1A, 1.1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 80 V
Rise / Fall Time (Typ) 100ns, 70ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC4440
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 626455-LTC4440EMS8E-5
Ultra Librarian 3D Model Ultra Librarian LTC4440EMS8E-5 CAD Model

Description

LTC4440EMS8E-5 High Voltage, High Side N-Channel MOSFET Driver

The LTC4440EMS8E-5 is a robust high voltage, high side N-channel MOSFET driver designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular driver is engineered to operate with a supply voltage range from 4V to 80V, making it an ideal choice for a wide array of applications that require efficient power control, such as in automotive, industrial, and telecommunication systems.

One of the key features of the LTC4440EMS8E-5 is its high gate drive capability, which can deliver up to 2.4A of gate charge to quickly switch the external MOSFET on and off. This results in reduced switching losses and improved power efficiency, which is crucial for high-frequency power conversion systems.

The device comes in an MSOP-8 package, offering a compact solution that can easily fit into space-constrained applications. It also features a strong driver pull-up and pull-down for enhanced switching performance, ensuring that the MOSFET transitions are both fast and reliable.

Additionally, the LTC4440EMS8E-5 provides an adjustable turn-on slew rate, which helps in managing electromagnetic interference (EMI) by allowing designers to optimize the MOSFET switching characteristics for their specific application needs. This flexibility is vital for maintaining performance while adhering to EMI regulatory standards.

Protection features are also embedded within the LTC4440EMS8E-5, including an under-voltage lockout (UVLO) for both the gate driver and the external MOSFET, ensuring that the device operates only when the supply voltage is within the acceptable range. Furthermore, the driver is equipped with a gate drive voltage clamp, which protects the MOSFET gate from overvoltage, thereby enhancing the overall reliability and longevity of the system.

Overall, the LTC4440EMS8E-5 from Linear Technology is a powerful and versatile MOSFET driver that offers high performance, compact size, and essential protection features. It is an excellent choice for engineers looking to design high-efficiency, high-speed power conversion systems that can withstand the rigors of demanding environments.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7734 $60.3744
38+ $3.0966 $117.6708
58+ $2.9995 $173.9710
80+ $2.9025 $232.2000
103+ $2.8055 $288.9665
138+ $2.5156 $347.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess