Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512kb
Memory Interface Parallel
Access Time 90ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LCC
Supplier Device Package 32-PLCC (11.35x13.89)
Family Part Number M27C512
Manufacturer Pack Quantity 32
MSL Level 1 (Unlimited)
Win Source Part Number 1210155-M27C512-90C6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C512-90C6 CAD Model

Description

STMicroelectronics M27C512-90C6 EPROM

The M27C512-90C6 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed for applications where reliable and durable non-volatile memory storage is essential. With its 64K x 8 bit structure, this EPROM provides ample storage for firmware, bootstrap code, and other critical data that must be preserved across power cycles.

Key Features

  • Memory Capacity: 512 Kbit (64K x 8)
  • Access Time: 90 ns, enabling fast read operations and quick access to stored data.
  • Package: The M27C512-90C6 comes in a convenient 28-pin Ceramic DIP (Dual In-line Package), offering robust physical protection and easy integration into a wide range of hardware designs.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management in the system design.
  • Programming Voltage: 12.5V, which is standard for EPROM technology, ensuring compatibility with common programming equipment.
  • Temperature Range: The device is specified for a wide operating temperature range, making it suitable for use in various environments.

Programming and Erasure

The M27C512-90C6 can be electrically programmed using a compatible EPROM programmer. It supports byte-by-byte programming, which is ideal for updating specific sections of the memory without affecting the entire array. For erasure, the device requires exposure to ultraviolet (UV) light, which clears the stored data, allowing the EPROM to be reused. The transparent quartz window on the top of the package facilitates this process, providing a pathway for UV light to reach the silicon die.

Applications

Thanks to its reliability and flexibility, the M27C512-90C6 is suitable for a wide array of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

In summary, the M27C512-90C6 from STMicroelectronics is a versatile and reliable choice for applications requiring a robust non-volatile memory solution. Its fast access time, ease of integration, and proven technology make it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC
Amd
512 Kilobit (64 K x 8-Bit) CMOS EPROM / EPROM UV 512K-bit 64K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C512-200DC
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV040A-15JC
Amd
27C512 EPROM 64KX8 200NS DIP
Need more? Email Us
ECAD model for AM27C512-200
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C256B-12C6
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $11.8619
ECAD model for M27C1001-12F6
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C128-200DC
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-200DC
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000PC-90

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention