EN
  • EN
  • DE

LTC4420IDD#PBF

Part No LTC4420IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description Controller 1.8V to 18V 12-Pin DFN EP Tube / IC SOURCE SELECTOR SWITCH 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Current - Output (Maximum) 1.6A
Operating Supply Current 3.6μA
Operating Supply Voltage 1.8 V ~ 18 V
Applications Battery Backup
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 784166-LTC4420IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4420
Introduction Date August 10, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4420IDD#PBF CAD Model

Description

The LTC4420IDD#PBF is a high-performance, dual-input power path controller from Linear Technology, designed to enhance the reliability of systems that require continuous power availability. This advanced component is engineered to automatically and seamlessly transition between two DC power sources in the event that the primary source fails or is disconnected.

Key Features

  • Automatic Switchover: The device includes a fast, automatic switchover functionality between power sources without the need for software intervention, minimizing system downtime.
  • Voltage Range: It operates over a wide input voltage range, accommodating sources from 2.5V to 5.5V, making it versatile for various applications.
  • Low Quiescent Current: The LTC4420IDD#PBF boasts a low quiescent current, which is crucial for battery-powered applications where power efficiency is paramount.
  • Priority Channel: Users can configure one of the inputs as a priority channel, ensuring that a preferred power source is selected when available.
  • Overcurrent Protection: It includes built-in overcurrent protection, safeguarding both the device and the system from potential damage due to excessive current draw.
  • Thermal Protection: The device also features thermal protection to prevent overheating, ensuring reliable operation under varying conditions.

Applications

The LTC4420IDD#PBF is ideal for a wide range of applications where uninterrupted power is critical. This includes:

  • Redundant Power Systems
  • Portable and Battery-powered Equipment
  • Industrial/Telecom Systems
  • Automotive and Avionics Power Systems

Quality and Reliability

Linear Technology's LTC4420IDD#PBF is designed with the highest standards of quality and reliability. It is available in a low-profile (0.75mm) 10-lead DFN package with a backside thermal pad to enhance thermal performance. The device's robust construction ensures long-term reliability in a variety of environmental conditions, making it a trusted choice for critical applications.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess